Knowles Resonators DR06F36Q0735DNB

Description
RESONATOR 6MM 735 MHZ
Request a Quote Datasheet
Description
RESONATOR 6MM 735 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR 6MM 735 MHZ

RESONATOR 6MM 735 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 1761-DR06F36Q0735DNB-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTA-2.00-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 2 MHz
View Details
2 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
View Details
ASAKMP XO (Standard) Crystal - ASAKMPD1-32.768KHZ-T3 - Abracon, LLC
Specs
Frequency 0.0328 MHz
Frequency Stability 10 ppm
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
5 suppliers