ECS Inc. International Surface Mount Oscillators ECOC-2522-38.880-3FC

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote Datasheet
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECOC-2522-38.880-3FC - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECOC-2522-38.880-3FC
Surface Mount Oscillators ECOC-2522-38.880-3FC
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - XC2267-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC2267-ND
Oscillators XC2267-ND
38.88MHz OCXO CMOS Oscillator 3.3V 6-SMD, No Lead, 5 Leads

38.88MHz OCXO CMOS Oscillator 3.3V 6-SMD, No Lead, 5 Leads

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1349989-ECOC-2522-38.880-3FC - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1349989-ECOC-2522-38.880-3FC
Crystals, Oscillators, Resonators - Oscillators 1349989-ECOC-2522-38.880-3FC
Win Source Part Number: 1349989-ECOC-2522-38 .880-3FC Category: Crystals, Oscillators, Resonators - Oscillators Series: ECOC-2522 Type: OCXO Package: Tray Size / Dimension: 1.000" L x 0.870" W (25.40mm x 22.10mm) Height - Seated (Max): 0.488" (12.40mm) Standard Package: 15 Frequency: 38.88 MHz Output: CMOS Frequency Stability: ±5ppb Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead, 5 Leads Temperature Range - Operating: 0°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ECS Inc.

Win Source Part Number: 1349989-ECOC-2522-38.880-3FC
Category: Crystals, Oscillators, Resonators - Oscillators
Series: ECOC-2522
Type: OCXO
Package: Tray
Size / Dimension: 1.000" L x 0.870" W (25.40mm x 22.10mm)
Height - Seated (Max): 0.488" (12.40mm)
Standard Package: 15
Frequency: 38.88 MHz
Output: CMOS
Frequency Stability: ±5ppb
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead, 5 Leads
Temperature Range - Operating: 0°C ~ 50°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ECS Inc.

Buy Now Datasheet
XTAL OSC OCXO 38.8800MHZ CMOS

XTAL OSC OCXO 38.8800MHZ CMOS

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number ECOC-2522-38.880-3FC XC2267-ND 1349989-ECOC-2522-38.880-3FC ECOC-2522-38.880-3FC
Product Name Surface Mount Oscillators Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type OCXO OCXO OCXO OCXO; OCXO
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead, 5 Leads 6-SMD, No Lead, 5 Leads Surface Mount; Surface Mount
Frequency 38.88 MHz 38.88 MHz 38.88 MHz
Frequency Stability 5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-100.000-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 100 MHz
View Details
3 suppliers
Surface Mount Oscillators - ECS-2018-500-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-33Q-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Surface Mount Oscillators - ECS-2016MV-120-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers