NDK SAW Filter WFB40A1950CD

Description
Features: RF SAW Filter for WCDMA Base Station(Band1). Flat pass-band characteristics. Compact and light.
Datasheet
Description
Features: RF SAW Filter for WCDMA Base Station(Band1). Flat pass-band characteristics. Compact and light.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WFB40A1950CD - NDK
Belvidere, IL, USA
SAW Filter
WFB40A1950CD
SAW Filter WFB40A1950CD
Features: RF SAW Filter for WCDMA Base Station(Band1). Flat pass-band characteristics. Compact and light.

Features:

  • RF SAW Filter for WCDMA Base Station(Band1).
  • Flat pass-band characteristics.
  • Compact and light.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WFB40A1950CD
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.0-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.5 MHz
View Details
4 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details