Interquip Electronics Co., Ltd.
SMD Ceramic to Metal Crystal Resonator
SMCM-3225H
Description
Ceramic epoxy sealed SMD package
Small size
Wide frequency range
Best cost-performance option
RoHS Compliant and Pb Free
-
Interquip Electronics Co., Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Ceramic epoxy sealed SMD package
Small size
Wide frequency range
Best cost-performance option
RoHS Compliant and Pb Free
Request a Quote
Email Supplier
Datasheet
Suppliers
Ceramic epoxy sealed SMD package
Small size
Wide frequency range
Best cost-performance option
RoHS Compliant and Pb Free
- Ceramic epoxy sealed SMD package
- Small size
- Wide frequency range
- Best cost-performance option
- RoHS Compliant and Pb Free
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resonators |
|
Product Number
|
SMCM-3225H |
|
Product Name
|
SMD Ceramic to Metal Crystal Resonator |
|
Resonator Type
|
Ceramic
|
Unlock Full Specs
to access all available technical data
Similar Products
Interquip Electronics Co., Ltd.
Package / Form Factor
12.5 x 4.8mm
Frequency
3.5 to 80 MHz
Frequency Stability
10 to 30 ppm
View Details
Interquip Electronics Co., Ltd.
Resonator Type
SAW
Package / Form Factor
2.0*1.6 mm
Frequency
315 MHz
View Details
Interquip Electronics Co., Ltd.
Package / Form Factor
1.6 x 1.2mm
Features / Standards
RoHS; Lead-Free
Frequency
26 to 76.8 MHz
View Details
Interquip Electronics Co., Ltd.
Resonator Type
Ceramic
Package / Form Factor
3.7*3.1*(1.0+A) mm
Frequency
8 to 60 MHz
View Details