Murata Electronics Ceramic Filters CDBKB455KCAY07-R0

Description
455kHz Center Discriminator Ceramic Filter 4kHz 2-SMD
Request a Quote Datasheet
Description
455kHz Center Discriminator Ceramic Filter 4kHz 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - CDBKB455KCAY07-R0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
CDBKB455KCAY07-R0-ND
Ceramic Filters CDBKB455KCAY07-R0-ND
455kHz Center Discriminator Ceramic Filter 4kHz 2-SMD

455kHz Center Discriminator Ceramic Filter 4kHz 2-SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - CDBKB455KCAY07-R0
CDBKB455KCAY07-R0
Ceramic Filters - CDBKB455KCAY07-R0 CDBKB455KCAY07-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 883388-CDBKB455KCAY0 7-R0 Features: 455kHz Center Ceramic Filter 4 kHz - 2-SMD Package: Reel - TR Package: 2-SMD Mounting: Surface Mount Part Status: Obsolete Family Name: CDBKB Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 5 (48 Hours) HTSUS: 8541.60.0080

Manufacturer: Murata Electronics North America
Win Source Part Number: 883388-CDBKB455KCAY07-R0
Features: 455kHz Center Ceramic Filter 4 kHz - 2-SMD
Package: Reel - TR
Package: 2-SMD
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CDBKB
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 5 (48 Hours)
HTSUS: 8541.60.0080

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CDBKB455KCAY07-R0-ND CDBKB455KCAY07-R0
Product Name Ceramic Filters Ceramic Filters - CDBKB455KCAY07-R0
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF180120A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 450000 to 650000 kHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
High Pass Filter - 5o2870430 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1000 to 4000 MHz
View Details