Band pass filter for 650 to 2700MHz applications with an SMA-F connector, operating temperature range of -40°C to +85°C, insertion loss of 0.5dB or less, VSWR of 1.2 or less, and power handling up to 50W, except for the 840-915MHz variant which has 1.0dB insertion loss, 1.5 VSWR, and 50W power handling. Harmonic rejection is 85dB at the 2nd harmonic and 70dB at the 3rd harmonic. The device is mounted with a mechanical size of 79.0mm × 73.0mm × 44.0mm and features a 3.4mm thru-hole for mounting.
650 to 2700MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF7979A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Bandwidth | 650000 to 2.70E6 kHz |
| Insertion Loss | 0.5000 dB |