Anatech Electronics, Inc. 1370 MHz Cavity Band Pass Filter AB1370B1263

Description
1370 MHz Cavity Band Pass Filter
Request a Quote
Description
1370 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1370 MHz Cavity Band Pass Filter - AB1370B1263 - Anatech Electronics, Inc.
Garfield, NJ, United States
1370 MHz Cavity Band Pass Filter
AB1370B1263
1370 MHz Cavity Band Pass Filter AB1370B1263
1370 MHz Cavity Band Pass Filter

1370 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB1370B1263
Product Name 1370 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 20000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B803 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 200000 kHz
View Details
2672 MHz Cavity Band Pass Filter - AB2672B872 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2672 MHz
Bandwidth 240000 kHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details