The 5o2837330 is a 2.0 to 12.0 GHz high pass filter with 50 Ω impedance, designed for wireless communication, radar, sensors, and signal processing applications. It features a maximum insertion loss of 1.0 dB and a VSWR of 1.8, with an SMA female connector. The filter provides at least 50 dB rejection from DC to 1.6 GHz and handles up to 30 W power. Its dimensions are 37 x 33 x 12 mm, with an operating temperature range of -40 to +85 °C and storage temperature range of -55 to +125 °C. The unit is black in appearance and includes a one-year standard warranty.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2837330 |
| Product Name | High Pass Filter |
| Filter Type | High Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 2000 to 12000 MHz |