multicomp PRO Miniature Speaker, 8 Ohm, 20Khz; Transducer Function Multicomp Pro MP000291

Description
MINIATURE SPEAKER, 8 OHM, 20KHZ; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:700Hz; Frequency Response Min:0Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
MINIATURE SPEAKER, 8 OHM, 20KHZ; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:700Hz; Frequency Response Min:0Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Speaker, 8 Ohm, 20Khz; Transducer Function Multicomp Pro - 07AH4314 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Speaker, 8 Ohm, 20Khz; Transducer Function Multicomp Pro
07AH4314
Miniature Speaker, 8 Ohm, 20Khz; Transducer Function Multicomp Pro 07AH4314
MINIATURE SPEAKER, 8 OHM, 20KHZ; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:700Hz; Frequency Response Min:0Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

MINIATURE SPEAKER, 8 OHM, 20KHZ; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:700Hz; Frequency Response Min:0Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 07AH4314
Product Name Miniature Speaker, 8 Ohm, 20Khz; Transducer Function Multicomp Pro
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 2603-CS30-02P65-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 650 Hz
Weight 6.90 g (0.24 oz)
View Details