RS Components, Ltd. Speakers 526839

Description
Structureborne Bass Spker 20W 8Ohm
Request a Quote
Description
Structureborne Bass Spker 20W 8Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 526839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
526839
Speakers 526839
Structureborne Bass Spker 20W 8Ohm

Structureborne Bass Spker 20W 8Ohm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 526839
Product Name Speakers
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Speakers - 1218638 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details
Speakers - 526938 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Speakers - 526882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details