Biamp Systems, Ltd. Stereo Loudspeaker SDQ5PIR

Description
SDQ5PIR is a stereo loudspeaker set with 1 active and 1 passive loudspeaker that stands for reliability, affordability, dynamic music, and detailed voice reproduction! The active stereo amplifier loudspeaker has a low distortion high efficiency 5.25” woofer and one output is fed to the second linkable passive loudspeaker. The SDQ5PIR set can be controlled from the included infrared remote control, via serial commands or via the Biamp wall control panels (ACP, ACPL or ACPR) which allow control of power and volume. ACPL and ACPR also allow the addition of external audio inputs. Teachers, lecturers, or anyone who is giving a presentation can stop worrying about audio system problems and stay focused on their presentation. All inputs can be gain adjusted, used individually, or mixed together. The balanced input allows long signal line without interference. You will not hear any hum or buzz, because there will be no ground loop issues when connecting the SDQ5PIR with notoriously difficult laptops, LCD projectors, or interactive white boards. These loudspeakers will give you a variety of sound possibilities when used in conjunction with a flat screen, projector or smart board. With their magnetic shielding these loudspeakers are the ideal and cost-effective audio solution for your classroom, boardrooms or meeting room.
Datasheet
Description
SDQ5PIR is a stereo loudspeaker set with 1 active and 1 passive loudspeaker that stands for reliability, affordability, dynamic music, and detailed voice reproduction! The active stereo amplifier loudspeaker has a low distortion high efficiency 5.25” woofer and one output is fed to the second linkable passive loudspeaker. The SDQ5PIR set can be controlled from the included infrared remote control, via serial commands or via the Biamp wall control panels (ACP, ACPL or ACPR) which allow control of power and volume. ACPL and ACPR also allow the addition of external audio inputs. Teachers, lecturers, or anyone who is giving a presentation can stop worrying about audio system problems and stay focused on their presentation. All inputs can be gain adjusted, used individually, or mixed together. The balanced input allows long signal line without interference. You will not hear any hum or buzz, because there will be no ground loop issues when connecting the SDQ5PIR with notoriously difficult laptops, LCD projectors, or interactive white boards. These loudspeakers will give you a variety of sound possibilities when used in conjunction with a flat screen, projector or smart board. With their magnetic shielding these loudspeakers are the ideal and cost-effective audio solution for your classroom, boardrooms or meeting room.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stereo Loudspeaker - SDQ5PIR - Biamp Systems, Ltd.
Beaverton, OR, United States
Stereo Loudspeaker
SDQ5PIR
Stereo Loudspeaker SDQ5PIR
SDQ5PIR is a stereo loudspeaker set with 1 active and 1 passive loudspeaker that stands for reliability, affordability, dynamic music, and detailed voice reproduction! The active stereo amplifier loudspeaker has a low distortion high efficiency 5.25” woofer and one output is fed to the second linkable passive loudspeaker. The SDQ5PIR set can be controlled from the included infrared remote control, via serial commands or via the Biamp wall control panels (ACP, ACPL or ACPR) which allow control of power and volume. ACPL and ACPR also allow the addition of external audio inputs. Teachers, lecturers, or anyone who is giving a presentation can stop worrying about audio system problems and stay focused on their presentation. All inputs can be gain adjusted, used individually, or mixed together. The balanced input allows long signal line without interference. You will not hear any hum or buzz, because there will be no ground loop issues when connecting the SDQ5PIR with notoriously difficult laptops, LCD projectors, or interactive white boards. These loudspeakers will give you a variety of sound possibilities when used in conjunction with a flat screen, projector or smart board. With their magnetic shielding these loudspeakers are the ideal and cost-effective audio solution for your classroom, boardrooms or meeting room.

SDQ5PIR is a stereo loudspeaker set with 1 active and 1 passive loudspeaker that stands for reliability, affordability, dynamic music, and detailed voice reproduction! The active stereo amplifier loudspeaker has a low distortion high efficiency 5.25” woofer and one output is fed to the second linkable passive loudspeaker.

The SDQ5PIR set can be controlled from the included infrared remote control, via serial commands or via the Biamp wall control panels (ACP, ACPL or ACPR) which allow control of power and volume. ACPL and ACPR also allow the addition of external audio inputs. Teachers, lecturers, or anyone who is giving a presentation can stop worrying about audio system problems and stay focused on their presentation.

All inputs can be gain adjusted, used individually, or mixed together. The balanced input allows long signal line without interference. You will not hear any hum or buzz, because there will be no ground loop issues when connecting the SDQ5PIR with notoriously difficult laptops, LCD projectors, or interactive white boards.

These loudspeakers will give you a variety of sound possibilities when used in conjunction with a flat screen, projector or smart board. With their magnetic shielding these loudspeakers are the ideal and cost-effective audio solution for your classroom, boardrooms or meeting room.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number SDQ5PIR
Product Name Stereo Loudspeaker
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 6903699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.01 inch (51 mm)
View Details
S-Series 15
Specs
SPL 130 dB
Nominal Power 200 watts
Sensitivity 101 dB
View Details
 - TITAN SUB-A15 - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 600 watts
Impedance 4 ohms
Frequency Response 45 to 150 Hz
View Details