multicomp PRO Buzzer, Piezo, 1.1Khz, 82Db; Driver Type Multicomp Pro MCKP1027SP3-4718

Description
BUZZER, PIEZO, 1.1KHZ, 82DB; Driver Type:General Purpose; External Diameter - Metric:10mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:82dB; Frequency Response Min:1.1kHz; Frequency Response Max:20kHz; Speaker Shape:RoundRoHS Compliant: Yes
Datasheet
Description
BUZZER, PIEZO, 1.1KHZ, 82DB; Driver Type:General Purpose; External Diameter - Metric:10mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:82dB; Frequency Response Min:1.1kHz; Frequency Response Max:20kHz; Speaker Shape:RoundRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer, Piezo, 1.1Khz, 82Db; Driver Type Multicomp Pro - 25R0888 - Newark, An Avnet Company
Chicago, IL, United States
Buzzer, Piezo, 1.1Khz, 82Db; Driver Type Multicomp Pro
25R0888
Buzzer, Piezo, 1.1Khz, 82Db; Driver Type Multicomp Pro 25R0888
BUZZER, PIEZO, 1.1KHZ, 82DB; Driver Type:General Purpose; External Diameter - Metric:10mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:82dB; Frequency Response Min:1.1kHz; Frequency Response Max:20kHz; Speaker Shape:RoundRoHS Compliant: Yes

BUZZER, PIEZO, 1.1KHZ, 82DB; Driver Type:General Purpose; External Diameter - Metric:10mm; Impedance:8ohm; Power Rating Nom:500mW; Sound Level SPL:82dB; Frequency Response Min:1.1kHz; Frequency Response Max:20kHz; Speaker Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 25R0888
Product Name Buzzer, Piezo, 1.1Khz, 82Db; Driver Type Multicomp Pro
SPL 82 dB
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 526797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 25000 Hz
Size 4.11 inch (105 mm)
View Details
Speakers - 2603-CS13-00P20-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 200 Hz
View Details