Biamp Systems, Ltd. VERIS 12" Full-Range Installation Speaker (60 x 40) VERIS 1264

Description
The VERIS 1264 is a 2-way full-range loudspeaker system suitable for use in a wife spectrum of fixed installations. Compact and extremly powerful, the 1264 handles applications ranging from jazz clubs and AV presentations, to rock and roll performances. Its trapazoidal design allows it to be clustered with like units, forming powerful arrays. The 60 x 40 pattern makes the VERIS 1264 useful for applications requiring tight, controlled coverage such as in acoustically reflective rooms, particularly those that are deeper than they are wide. The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock, or it may be installed by using an OmniMount 60 series mounting device. The VERIS 1264 provides extended high frequency response and precise pattern control. Featuring carefully designed crossovers that provide flat acoustic power response through the critical mid-range region, and Community's exclusive DYNA-TECH dynamic driver protection circuitry, the VERIS 1264 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure Frequency Response: 90 Hz - 13 kHz (±3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 122 dB continuous / 129 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 60° H x 40° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMountTM 60 bolt pattern Weight: 36.5 lbs / 16.6 kg
Description
The VERIS 1264 is a 2-way full-range loudspeaker system suitable for use in a wife spectrum of fixed installations. Compact and extremly powerful, the 1264 handles applications ranging from jazz clubs and AV presentations, to rock and roll performances. Its trapazoidal design allows it to be clustered with like units, forming powerful arrays. The 60 x 40 pattern makes the VERIS 1264 useful for applications requiring tight, controlled coverage such as in acoustically reflective rooms, particularly those that are deeper than they are wide. The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock, or it may be installed by using an OmniMount 60 series mounting device. The VERIS 1264 provides extended high frequency response and precise pattern control. Featuring carefully designed crossovers that provide flat acoustic power response through the critical mid-range region, and Community's exclusive DYNA-TECH dynamic driver protection circuitry, the VERIS 1264 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure Frequency Response: 90 Hz - 13 kHz (±3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 122 dB continuous / 129 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 60° H x 40° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMountTM 60 bolt pattern Weight: 36.5 lbs / 16.6 kg

Suppliers

Company
Product
Description
Supplier Links
VERIS 12
Berlin, CT, USA
VERIS 12" Full-Range Installation Speaker (60 x 40)
58820
VERIS 12" Full-Range Installation Speaker (60 x 40) 58820
The VERIS 1264 is a 2-way full-range loudspeaker system suitable for use in a wife spectrum of fixed installations. Compact and extremly powerful, the 1264 handles applications ranging from jazz clubs and AV presentations, to rock and roll performances. Its trapazoidal design allows it to be clustered with like units, forming powerful arrays. The 60 x 40 pattern makes the VERIS 1264 useful for applications requiring tight, controlled coverage such as in acoustically reflective rooms, particularly those that are deeper than they are wide. The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock, or it may be installed by using an OmniMount 60 series mounting device. The VERIS 1264 provides extended high frequency response and precise pattern control. Featuring carefully designed crossovers that provide flat acoustic power response through the critical mid-range region, and Community's exclusive DYNA-TECH dynamic driver protection circuitry, the VERIS 1264 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure Frequency Response: 90 Hz - 13 kHz (±3 dB) Max Input (Passive): 200W RMS, 500W program Maximum Output (Passive): 122 dB continuous / 129 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 60° H x 40° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMountTM 60 bolt pattern Weight: 36.5 lbs / 16.6 kg

The VERIS 1264 is a 2-way full-range loudspeaker system suitable for use in a wife spectrum of fixed installations.
Compact and extremly powerful, the 1264 handles applications ranging from jazz clubs and AV presentations, to rock and roll performances.
Its trapazoidal design allows it to be clustered with like units, forming powerful arrays.
The 60 x 40 pattern makes the VERIS 1264 useful for applications requiring tight, controlled coverage such as in acoustically reflective rooms, particularly those that are deeper than they are wide.
The enclosure may be suspended from its M10 threaded rigging points using a variety of hardware available from stock, or it may be installed by using an OmniMount 60 series mounting device.
The VERIS 1264 provides extended high frequency response and precise pattern control.
Featuring carefully designed crossovers that provide flat acoustic power response through the critical mid-range region, and Community's exclusive DYNA-TECH dynamic driver protection circuitry, the VERIS 1264 is a versatile performer for use in music and speech applications that require high quality, high power sound reinforcement at an affordable price.
Loudspeaker Type: Two-way full-range, vented bass, trapazoidal enclosure
Frequency Response: 90 Hz - 13 kHz (±3 dB)
Max Input (Passive): 200W RMS, 500W program
Maximum Output (Passive): 122 dB continuous / 129 dB peak
Nominal Impedance: 8 ohms
Nominal -6dB Beamwidth: 60° H x 40° V
Input Connection: Terminal Strip and NL4 Compatible
Rigging Provisions: (13) M10 threaded rigging fittings, (4) M8 threaded fittings for OmniMountTM 60 bolt pattern
Weight: 36.5 lbs / 16.6 kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 58820
Product Name VERIS 12" Full-Range Installation Speaker (60 x 40)
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527033 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Impedance 4 ohms
Frequency Response 22000 Hz
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
VERIS Dual 8
Specs
Size 8.00 inch (203 mm)
Application MusicAudio
View Details