multicomp PRO Mylar Speaker, 36Mm Dia, 8Ohm, 1W; Transducer Function Multicomp Pro ABS-222-150-RC

Description
MYLAR SPEAKER, 36MM DIA, 8OHM, 1W; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):85dB; Resonant Frequency:550Hz; Frequency Response Min:0Hz; Frequency Response Max:11kHz; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
MYLAR SPEAKER, 36MM DIA, 8OHM, 1W; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):85dB; Resonant Frequency:550Hz; Frequency Response Min:0Hz; Frequency Response Max:11kHz; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mylar Speaker, 36Mm Dia, 8Ohm, 1W; Transducer Function Multicomp Pro - 82Y9715 - Newark, An Avnet Company
Chicago, IL, United States
Mylar Speaker, 36Mm Dia, 8Ohm, 1W; Transducer Function Multicomp Pro
82Y9715
Mylar Speaker, 36Mm Dia, 8Ohm, 1W; Transducer Function Multicomp Pro 82Y9715
MYLAR SPEAKER, 36MM DIA, 8OHM, 1W; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):85dB; Resonant Frequency:550Hz; Frequency Response Min:0Hz; Frequency Response Max:11kHz; Product Range:-; SVHC:No RoHS Compliant: Yes

MYLAR SPEAKER, 36MM DIA, 8OHM, 1W; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):85dB; Resonant Frequency:550Hz; Frequency Response Min:0Hz; Frequency Response Max:11kHz; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 82Y9715
Product Name Mylar Speaker, 36Mm Dia, 8Ohm, 1W; Transducer Function Multicomp Pro
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Speakers - 1976411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.54 inch (90 mm)
View Details
Speaker - FBF27-2 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details