JL Audio, Inc. Enclosed Subwoofer System with Single 10W3v3-2 Subwoofer Driver, Dark Gray / Black Carpet (500 W, 2 Ω) - Ported Enclosure HO110RG-W3v3

Description
JL Audio's patented High Output Enclosures are designed to deliver the ultimate high-performance bass experience with a rare combination of superb sound quality and awesome output.
Description
JL Audio's patented High Output Enclosures are designed to deliver the ultimate high-performance bass experience with a rare combination of superb sound quality and awesome output.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Subwoofer System with Single 10W3v3-2 Subwoofer Driver, Dark Gray / Black Carpet (500 W, 2 Ω) - Ported Enclosure - HO110RG-W3v3 - JL Audio, Inc.
Miramar, FL, USA
Enclosed Subwoofer System with Single 10W3v3-2 Subwoofer Driver, Dark Gray / Black Carpet (500 W, 2 Ω) - Ported Enclosure
HO110RG-W3v3
Enclosed Subwoofer System with Single 10W3v3-2 Subwoofer Driver, Dark Gray / Black Carpet (500 W, 2 Ω) - Ported Enclosure HO110RG-W3v3
JL Audio's patented High Output Enclosures are designed to deliver the ultimate high-performance bass experience with a rare combination of superb sound quality and awesome output.

JL Audio's patented High Output Enclosures are designed to deliver the ultimate high-performance bass experience with a rare combination of superb sound quality and awesome output.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number HO110RG-W3v3
Product Name Enclosed Subwoofer System with Single 10W3v3-2 Subwoofer Driver, Dark Gray / Black Carpet (500 W, 2 Ω) - Ported Enclosure
Features Case
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Speaker Drivers - 2318269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
W3v3 12-inch Subwoofer Driver (500 W, 2 Ω) - 12W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 12.00 inch (305 mm)
View Details
NE Woofer, 5.25
Specs
Nominal Power 85 watts
Sensitivity 87 dB
Resonance Frequency 54 Hz
View Details