RS Components, Ltd. Speaker Drivers 7560130

Description
Visaton K 28 WP, 50 ohm Speaker Driver
Request a Quote
Description
Visaton K 28 WP, 50 ohm Speaker Driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speaker Drivers - 7560130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Drivers
7560130
Speaker Drivers 7560130
Visaton K 28 WP, 50 ohm Speaker Driver

Visaton K 28 WP, 50 ohm Speaker Driver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 7560130
Product Name Speaker Drivers
Size 1.10 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.11 inch (206 mm)
View Details
Speakers - 526800 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 1.02 inch (26 mm)
View Details
Speaker Drivers - 6284406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.43 inch (87 mm)
View Details