Ignion RF Antennas NN02-250

Description
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz DCS, GSM, LTE, PCS, UMTS Chip RF Antenna 824MHz ~ 2.69GHz 0.2dBi, 1dBi, 3.3dBi Solder Surface Mount
Request a Quote Datasheet
Description
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz DCS, GSM, LTE, PCS, UMTS Chip RF Antenna 824MHz ~ 2.69GHz 0.2dBi, 1dBi, 3.3dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2115-NN02-250TR-ND - DigiKey
Thief River Falls, MN, United States
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz DCS, GSM, LTE, PCS, UMTS Chip RF Antenna 824MHz ~ 2.69GHz 0.2dBi, 1dBi, 3.3dBi Solder Surface Mount

700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz DCS, GSM, LTE, PCS, UMTS Chip RF Antenna 824MHz ~ 2.69GHz 0.2dBi, 1dBi, 3.3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - NN02-250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NN02-250
RF Antennas NN02-250
700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz DCS, GSM, LTE, PCS, UMTS Chip RF Antenna 824MHz ~ 2.69GHz 0.2dBi, 1dBi, 3.3dBi Solder Surface Mount

700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz DCS, GSM, LTE, PCS, UMTS Chip RF Antenna 824MHz ~ 2.69GHz 0.2dBi, 1dBi, 3.3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2115-NN02-250TR-ND NN02-250
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.2000 to 3.3 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-054 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers