TE Connectivity Antennas 2195772-1

Description
Body Features Product Weight (G) : 23 Configuration Features Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Product Length : 196 MM  [7.71 INCH ] Product Width : 13 MM  [.51 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : ZigBee, Bluetooth, Wi-Fi Mechanical Attachment Mounting Retention Type : Mounting Clinch Nuts Mounts To : Plug Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Indoor Coverage Type : Omnidirectional Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : RP-SMA Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Gain (Max) (DB) : 5 Usage Conditions Application by Region : Bluetooth - Global - 2400 - 2500 MHz, ZigBee - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz
Request a Quote Datasheet
Description
Body Features Product Weight (G) : 23 Configuration Features Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Product Length : 196 MM  [7.71 INCH ] Product Width : 13 MM  [.51 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : ZigBee, Bluetooth, Wi-Fi Mechanical Attachment Mounting Retention Type : Mounting Clinch Nuts Mounts To : Plug Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Indoor Coverage Type : Omnidirectional Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : RP-SMA Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Gain (Max) (DB) : 5 Usage Conditions Application by Region : Bluetooth - Global - 2400 - 2500 MHz, ZigBee - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195772-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195772-1
Antennas 2195772-1
Body Features Product Weight (G) : 23 Configuration Features Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Product Length : 196 MM  [7.71 INCH ] Product Width : 13 MM  [.51 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : ZigBee, Bluetooth, Wi-Fi Mechanical Attachment Mounting Retention Type : Mounting Clinch Nuts Mounts To : Plug Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Indoor Coverage Type : Omnidirectional Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : RP-SMA Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Gain (Max) (DB) : 5 Usage Conditions Application by Region : Bluetooth - Global - 2400 - 2500 MHz, ZigBee - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz

Body Features


  • Product Weight (G) : 23

Configuration Features


  • Antenna Style : External
  • Antenna Type : Enclosure
  • Number of Ports : 1

Dimensions


  • Product Length : 196 MM  [7.71 INCH ]
  • Product Width : 13 MM  [.51 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Wireless Application : ZigBee, Bluetooth, Wi-Fi

Mechanical Attachment


  • Mounting Retention Type : Mounting Clinch Nuts
  • Mounts To : Plug
  • Polarization : Vertical Linear
  • Region : Global

Operation/Application


  • Antenna Environment : Indoor
  • Coverage Type : Omnidirectional
  • Wireless Standard : 802.11 b/g, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : RP-SMA
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500
  • Gain (Max) (DB) : 5

Usage Conditions


  • Application by Region : Bluetooth - Global - 2400 - 2500 MHz, ZigBee - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz
Buy Now
Sheung Wan, Hong Kong
Antennas
2195772-1
Antennas 2195772-1
Antennas WLAN 2,4 GHz 5dBi Terminal Antenna

Antennas WLAN 2,4 GHz 5dBi Terminal Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 2195772-1 2195772-1
Product Name Antennas Antennas
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513245-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 1900, GSM 1800, GSM
Polarization Linear
Primary Frequency Range 1710.0 to 1990.0 MHz
View Details
5 suppliers
Antennas - 1-2823596-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, 3G, Cellular, 2G, LTE, 4G, GPS, WiMAX
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2195849-1 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2332157-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers