Mark-10 Corporation Force gauge, 100 lbF / 50 kgF / 500 N M2-100

Description
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.
Request a Quote
Description
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M2-100 digital force gauge is designed for tension and compression force testing up to 100 lbF (500 N) with ±0.5% accuracy and a 500 Hz sampling rate. It features a backlit graphic LCD displaying current, peak tension, or peak compression readings, and includes USB output for data collection. The gauge has an ergonomic reversible aluminum housing for handheld or fixture mounting, is overload protected to 200% of capacity, and is powered by a rechargeable NiMH battery or AC adapter. It weighs 0.7 lb (0.33 kg) and uses a #10-32 UNF thread for attachments. Environmental operating conditions are 40-100°F with up to 96% non-condensing humidity.

Datasheet Summary
Powered by GS/AI

The M2-100 digital force gauge is designed for tension and compression force testing up to 100 lbF (500 N) with ±0.5% accuracy and a 500 Hz sampling rate. It features a backlit graphic LCD displaying current, peak tension, or peak compression readings, and includes USB output for data collection. The gauge has an ergonomic reversible aluminum housing for handheld or fixture mounting, is overload protected to 200% of capacity, and is powered by a rechargeable NiMH battery or AC adapter. It weighs 0.7 lb (0.33 kg) and uses a #10-32 UNF thread for attachments. Environmental operating conditions are 40-100°F with up to 96% non-condensing humidity.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 100 lbF / 50 kgF / 500 N - M2-100 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 100 lbF / 50 kgF / 500 N
M2-100
Force gauge, 100 lbF / 50 kgF / 500 N M2-100
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.

Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M2-100
Product Name Force gauge, 100 lbF / 50 kgF / 500 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - M5-50 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 56.2 lbs (25.49 kg)
Output Frequency
View Details
Force gauge, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN - M5-750 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 843 lbs (382 kg)
Output Frequency
View Details
Torque gauge, 50 ozFin / 36 kgFmm / 35 Ncm - MTT03-50Z - Mark-10 Corporation
Specs
Type Torque
Rated Torque 3.1 In-lbs (3.57 kg-cm)
Output Digital Serial
View Details
Force gauge, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN - M5-2000 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 2248 lbs (1020 kg)
Output Frequency
View Details