Mark-10 Corporation Force gauge, 2 lbF / 1 kgF / 10 N M3-2

Description
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3-2 digital force gauge is designed for tension and compression force testing up to 2 lbF (10 N) with a sampling rate of 2,000 Hz. It features a backlit graphic LCD display, programmable set points with pass/fail indicators, an analog load bar, and USB data output configurable to 115,200 baud. The gauge includes MESUR® Lite software for data acquisition and export to Excel. It has a reversible aluminum housing for handheld or test stand use, is overload protected to 200% of capacity, and operates on a rechargeable 8.4V NiMH battery with up to 24 hours of runtime with backlight off. The device is accurate to ±0.3% of full scale and weighs 0.7 lb (0.33 kg). It includes a #10-32 UNF thread for mounting. Environmental operating range is 40-100°F with up to 96% humidity, non-condensing.

Datasheet Summary
Powered by GS/AI

The M3-2 digital force gauge is designed for tension and compression force testing up to 2 lbF (10 N) with a sampling rate of 2,000 Hz. It features a backlit graphic LCD display, programmable set points with pass/fail indicators, an analog load bar, and USB data output configurable to 115,200 baud. The gauge includes MESUR® Lite software for data acquisition and export to Excel. It has a reversible aluminum housing for handheld or test stand use, is overload protected to 200% of capacity, and operates on a rechargeable 8.4V NiMH battery with up to 24 hours of runtime with backlight off. The device is accurate to ±0.3% of full scale and weighs 0.7 lb (0.33 kg). It includes a #10-32 UNF thread for mounting. Environmental operating range is 40-100°F with up to 96% humidity, non-condensing.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 2 lbF / 1 kgF / 10 N - M3-2 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 2 lbF / 1 kgF / 10 N
M3-2
Force gauge, 2 lbF / 1 kgF / 10 N M3-2
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M3-2
Product Name Force gauge, 2 lbF / 1 kgF / 10 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 100 lbF / 50 kgF / 500 N - M3-100 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 112 lbs (50.98 kg)
Output Digital Serial
View Details
Force gauge, 200 lbF / 100 kgF / 1000 N - M3-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
Output Digital Serial
View Details
Force gauge, 50 lbF / 25 kgF / 250 N - M3-50 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 56.2 lbs (25.49 kg)
Output Digital Serial
View Details
Cap torque tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm - MTT01-50 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 50.44 In-lbs (58.16 kg-cm)
Output Frequency
View Details