Mark-10 Corporation Force gauge, 50 lbF / 25 kgF / 250 N M2-50

Description
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.
Request a Quote
Description
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M2-50 digital force gauge is designed for basic tension and compression testing up to 50 lbF (250 N). It features ±0.5% accuracy, a 500 Hz sampling rate, and a backlit graphic LCD displaying real-time, peak tension, or peak compression values. The gauge includes a USB port for data output at 115,200 baud, is powered by a rechargeable NiMH battery or AC adapter, and is overload protected to 200% of full scale. Its reversible aluminum housing supports handheld or fixture mounting, weighs 0.7 lb (0.33 kg), and uses a #10-32 UNF thread for attachments. It operates within 40-100°F and 96% non-condensing humidity.

Datasheet Summary
Powered by GS/AI

The M2-50 digital force gauge is designed for basic tension and compression testing up to 50 lbF (250 N). It features ±0.5% accuracy, a 500 Hz sampling rate, and a backlit graphic LCD displaying real-time, peak tension, or peak compression values. The gauge includes a USB port for data output at 115,200 baud, is powered by a rechargeable NiMH battery or AC adapter, and is overload protected to 200% of full scale. Its reversible aluminum housing supports handheld or fixture mounting, weighs 0.7 lb (0.33 kg), and uses a #10-32 UNF thread for attachments. It operates within 40-100°F and 96% non-condensing humidity.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 50 lbF / 25 kgF / 250 N - M2-50 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 50 lbF / 25 kgF / 250 N
M2-50
Force gauge, 50 lbF / 25 kgF / 250 N M2-50
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.

Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M2-50
Product Name Force gauge, 50 lbF / 25 kgF / 250 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 2 lbF / 1 kgF / 10 N - M3-2 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 2.25 lbs (1.02 kg)
Output Digital Serial
View Details
Force gauge, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - M5-500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 562 lbs (255 kg)
Output Frequency
View Details
Force gauge, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - M5-50 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 56.2 lbs (25.49 kg)
Output Frequency
View Details
Force gauge, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - M5-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
Output Frequency
View Details