Mark-10 Corporation Torque tester, 25 lbFin / 400 ozFin / 28 kgFcm / 290 Ncm / 2.9 Nm MTT05-25

Description
Series TT05 universal torque testers can be used for a range of applications up to 100 lbFin [11.5 Nm]. The stainless steel loading surface features a matrix of threaded holes, ideal for accommodating specialized fixtures and attachments. The testers' rugged design and simple, intuitive operation allow for use in laboratory and production environments. Accuracy of ±0.3% and blazingly fast sampling rate of 7,000 Hz ensure reliable and consistent test results, even in quick-action applications. Password protection is provided to prevent unauthorized changes to settings and calibration. The TT05 includes a range of sophisticated productivity-enhanci ng features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output and zeroing upon sample break, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. First / second peak torque detection is useful for torque tool testing, tamper evident closure testing, and other applications. Series TT05 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT05’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series TT05 universal torque testers can be used for a range of applications up to 100 lbFin [11.5 Nm]. The stainless steel loading surface features a matrix of threaded holes, ideal for accommodating specialized fixtures and attachments. The testers' rugged design and simple, intuitive operation allow for use in laboratory and production environments. Accuracy of ±0.3% and blazingly fast sampling rate of 7,000 Hz ensure reliable and consistent test results, even in quick-action applications. Password protection is provided to prevent unauthorized changes to settings and calibration. The TT05 includes a range of sophisticated productivity-enhanci ng features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output and zeroing upon sample break, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. First / second peak torque detection is useful for torque tool testing, tamper evident closure testing, and other applications. Series TT05 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT05’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTT05-25 is a digital torque tester with a capacity of 25 lbFin (2.9 Nm), designed for precise torque measurement in laboratory and production environments. It features a stainless steel loading plate with threaded holes for fixture attachment, a 7,000 Hz sampling rate, and ±0.3% accuracy. The unit includes USB, RS-232, Mitutoyo, and analog outputs, automatic zeroing and data output upon sample break, 1,000-point memory storage, pass/fail indicators, and first/second peak detection. It operates on a rechargeable 8.4V NiMH battery with up to 24 hours of use without backlight, and includes MESUR® Lite software. The device measures 177.8 x 114.3 x 127 mm and weighs 4.9 kg.

Datasheet Summary
Powered by GS/AI

The MTT05-25 is a digital torque tester with a capacity of 25 lbFin (2.9 Nm), designed for precise torque measurement in laboratory and production environments. It features a stainless steel loading plate with threaded holes for fixture attachment, a 7,000 Hz sampling rate, and ±0.3% accuracy. The unit includes USB, RS-232, Mitutoyo, and analog outputs, automatic zeroing and data output upon sample break, 1,000-point memory storage, pass/fail indicators, and first/second peak detection. It operates on a rechargeable 8.4V NiMH battery with up to 24 hours of use without backlight, and includes MESUR® Lite software. The device measures 177.8 x 114.3 x 127 mm and weighs 4.9 kg.

Suppliers

Company
Product
Description
Supplier Links
Torque tester, 25 lbFin / 400 ozFin / 28 kgFcm / 290 Ncm / 2.9 Nm - MTT05-25 - Mark-10 Corporation
Copiague, NY, United States
Torque tester, 25 lbFin / 400 ozFin / 28 kgFcm / 290 Ncm / 2.9 Nm
MTT05-25
Torque tester, 25 lbFin / 400 ozFin / 28 kgFcm / 290 Ncm / 2.9 Nm MTT05-25
Series TT05 universal torque testers can be used for a range of applications up to 100 lbFin [11.5 Nm]. The stainless steel loading surface features a matrix of threaded holes, ideal for accommodating specialized fixtures and attachments. The testers' rugged design and simple, intuitive operation allow for use in laboratory and production environments. Accuracy of ±0.3% and blazingly fast sampling rate of 7,000 Hz ensure reliable and consistent test results, even in quick-action applications. Password protection is provided to prevent unauthorized changes to settings and calibration. The TT05 includes a range of sophisticated productivity-enhanci ng features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output and zeroing upon sample break, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. First / second peak torque detection is useful for torque tool testing, tamper evident closure testing, and other applications. Series TT05 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT05’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.

Series TT05 universal torque testers can be used for a range of applications up to 100 lbFin [11.5 Nm]. The stainless steel loading surface features a matrix of threaded holes, ideal for accommodating specialized fixtures and attachments. The testers' rugged design and simple, intuitive operation allow for use in laboratory and production environments. Accuracy of ±0.3% and blazingly fast sampling rate of 7,000 Hz ensure reliable and consistent test results, even in quick-action applications. Password protection is provided to prevent unauthorized changes to settings and calibration. The TT05 includes a range of sophisticated productivity-enhancing features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output and zeroing upon sample break, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. First / second peak torque detection is useful for torque tool testing, tamper evident closure testing, and other applications. Series TT05 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT05’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number MTT05-25
Product Name Torque tester, 25 lbFin / 400 ozFin / 28 kgFcm / 290 Ncm / 2.9 Nm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Cap torque tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm - MTT01-100 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 102 In-lbs (117 kg-cm)
Output Frequency
View Details
Force gauge, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - M4-50 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 56.2 lbs (25.49 kg)
Output Frequency
View Details
Torque tool tester, 12 lbFin / 192 ozFin / 14 kgFcm / 135 Ncm / 1.35 Nm - MTT02-12 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 11.95 In-lbs (13.78 kg-cm)
Output Frequency
View Details
Force gauge, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN - M4-025 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.2248 lbs (0.1020 kg)
Output Frequency
View Details