Mark-10 Corporation Cap torque tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm MTT01-50

Description
Series TT01 Cap Torque Testers are designed to measure application and removal torque of bottle caps up to 100 lbFin [11.5 Nm]. Adjustable posts effectively grip a broad range of container shapes and sizes, while optional flat and adjustable jaws are available for unique profiles. A rugged aluminum design, and simple, intuitive operation allow for use in laboratory and production environments. Class-leading accuracy of ±0.3% and blazingly fast sampling rate of 7,000 Hz ensure reliable and consistent test results, even in quick-action applications. Password protection is provided to prevent unauthorized changes to settings and calibration. The TT01 includes a range of sophisticated productivity-enhanci ng features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output and zeroing upon cap removal, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. First / second peak torque detection is useful for measuring slip and breakaway torques for tamper evident closures. Series TT01 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT01’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series TT01 Cap Torque Testers are designed to measure application and removal torque of bottle caps up to 100 lbFin [11.5 Nm]. Adjustable posts effectively grip a broad range of container shapes and sizes, while optional flat and adjustable jaws are available for unique profiles. A rugged aluminum design, and simple, intuitive operation allow for use in laboratory and production environments. Class-leading accuracy of ±0.3% and blazingly fast sampling rate of 7,000 Hz ensure reliable and consistent test results, even in quick-action applications. Password protection is provided to prevent unauthorized changes to settings and calibration. The TT01 includes a range of sophisticated productivity-enhanci ng features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output and zeroing upon cap removal, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. First / second peak torque detection is useful for measuring slip and breakaway torques for tamper evident closures. Series TT01 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT01’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTT01-50 is a digital cap torque tester in the Series TT01, designed to measure application and removal torque of bottle caps up to 50 lbFin (570 Ncm or 5.7 Nm). It features a rugged aluminum design, ±0.3% accuracy, and a 7,000 Hz sampling rate for precise torque capture. The unit includes USB, RS-232, Mitutoyo, and analog outputs, automatic zeroing and data output upon cap removal, 1,000-point memory storage, pass/fail indicators, and password protection. It ships with MESUR® Lite software, a rechargeable NiMH battery, AC adapter, and calibration certificate. Dimensions are 8.4 lb (3.8 kg) with a maximum bottle diameter of 7.5 in (189.4 mm) using standard posts, or up to 5.9 in (149.9 mm) with optional flat jaws. Power is supplied via 100-240 VAC or the internal battery, offering up to 24 hours of operation with backlight off.

Datasheet Summary
Powered by GS/AI

The MTT01-50 is a digital cap torque tester in the Series TT01, designed to measure application and removal torque of bottle caps up to 50 lbFin (570 Ncm or 5.7 Nm). It features a rugged aluminum design, ±0.3% accuracy, and a 7,000 Hz sampling rate for precise torque capture. The unit includes USB, RS-232, Mitutoyo, and analog outputs, automatic zeroing and data output upon cap removal, 1,000-point memory storage, pass/fail indicators, and password protection. It ships with MESUR® Lite software, a rechargeable NiMH battery, AC adapter, and calibration certificate. Dimensions are 8.4 lb (3.8 kg) with a maximum bottle diameter of 7.5 in (189.4 mm) using standard posts, or up to 5.9 in (149.9 mm) with optional flat jaws. Power is supplied via 100-240 VAC or the internal battery, offering up to 24 hours of operation with backlight off.

Suppliers

Company
Product
Description
Supplier Links
Cap torque tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm - MTT01-50 - Mark-10 Corporation
Copiague, NY, United States
Cap torque tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm
MTT01-50
Cap torque tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm MTT01-50
Series TT01 Cap Torque Testers are designed to measure application and removal torque of bottle caps up to 100 lbFin [11.5 Nm]. Adjustable posts effectively grip a broad range of container shapes and sizes, while optional flat and adjustable jaws are available for unique profiles. A rugged aluminum design, and simple, intuitive operation allow for use in laboratory and production environments. Class-leading accuracy of ±0.3% and blazingly fast sampling rate of 7,000 Hz ensure reliable and consistent test results, even in quick-action applications. Password protection is provided to prevent unauthorized changes to settings and calibration. The TT01 includes a range of sophisticated productivity-enhanci ng features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output and zeroing upon cap removal, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. First / second peak torque detection is useful for measuring slip and breakaway torques for tamper evident closures. Series TT01 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT01’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.

Series TT01 Cap Torque Testers are designed to measure application and removal torque of bottle caps up to 100 lbFin [11.5 Nm]. Adjustable posts effectively grip a broad range of container shapes and sizes, while optional flat and adjustable jaws are available for unique profiles. A rugged aluminum design, and simple, intuitive operation allow for use in laboratory and production environments. Class-leading accuracy of ±0.3% and blazingly fast sampling rate of 7,000 Hz ensure reliable and consistent test results, even in quick-action applications. Password protection is provided to prevent unauthorized changes to settings and calibration. The TT01 includes a range of sophisticated productivity-enhancing features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output and zeroing upon cap removal, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. First / second peak torque detection is useful for measuring slip and breakaway torques for tamper evident closures. Series TT01 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT01’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number MTT01-50
Product Name Cap torque tester, 50 lbFin / 800 ozFin / 58 kgFcm / 570 Ncm / 5.7 Nm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N - M5-10 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 11.24 lbs (5.1 kg)
Output Frequency
View Details
Cap torque gauge, 100 lbFin / 1150 kgFmm / 1150 Ncm - MTT03C-100 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 102 In-lbs (117 kg-cm)
Special Type Handheld; Portable
View Details
Force gauge, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - M7-500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 562 lbs (255 kg)
Sampling Frequency 14000 Hz
View Details
Force gauge, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - M5-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
Output Frequency
View Details