Skyworks Solutions, Inc. Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2404-C-FT

Description
Win Source Part Number: 1261032-SI2404-C-FT Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tube Standard Package: 62 Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.29, Bell 103, Bell 212A Baud Rates: 2.4k Voltage - Supply: 3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP ECCN: 5A991B2 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2404 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1261032-SI2404-C-FT Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tube Standard Package: 62 Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.29, Bell 103, Bell 212A Baud Rates: 2.4k Voltage - Supply: 3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP ECCN: 5A991B2 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2404 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261032-SI2404-C-FT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
1261032-SI2404-C-FT
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1261032-SI2404-C-FT
Win Source Part Number: 1261032-SI2404-C-FT Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tube Standard Package: 62 Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.29, Bell 103, Bell 212A Baud Rates: 2.4k Voltage - Supply: 3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP ECCN: 5A991B2 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2404 Product Status: Not For New Designs

Win Source Part Number: 1261032-SI2404-C-FT
Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Series: ISOmodem®
Package: Tube
Standard Package: 62
Mounting: SMD (SMT)
Data Format: V.21, V.22, V.23, V.29, Bell 103, Bell 212A
Baud Rates: 2.4k
Voltage - Supply: 3V ~ 3.6V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
ECCN: 5A991B2
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI2404
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
722-SI2404-C-FT
Interface Transceiver IC 722-SI2404-C-FT
IC ISOMODE SYST-SIDE DAA 24TSSOP Product overview: SI2404-C-FT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2404-C-FT can be used for catalog matching and distributor lookup.

IC ISOMODE SYST-SIDE DAA 24TSSOP Product overview: SI2404-C-FT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2404-C-FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modems - ICs and Modules - SI2404-C-FT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
SI2404-C-FT
Modems - ICs and Modules SI2404-C-FT
2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP

2.4k Modem V.21, V.22, V.23, V.29, Bell 103, Bell 212A 24-TSSOP

Buy Now Datasheet
Interface - Modems - ICs and Modules - SI2404-C-FT - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
SI2404-C-FT
Interface - Modems - ICs and Modules SI2404-C-FT
IC ISOMODE SYST-SIDE DAA 24TSSOP

IC ISOMODE SYST-SIDE DAA 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2404-C-FT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
SI2404-C-FT
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2404-C-FT
IC ISOMODE SYST-SIDE DAA 24TSSOP

IC ISOMODE SYST-SIDE DAA 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261032-SI2404-C-FT 722-SI2404-C-FT SI2404-C-FT SI2404-C-FT SI2404-C-FT
Product Name Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Interface Transceiver IC Modems - ICs and Modules Interface - Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3206-B-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053PWT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details