Allegro MicroSystems Inc. Interface - Interface - Specialized - A4944GLWTR-T A4944GLWTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042207-A4944GLWTR-T Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Max Output Current: 1.2 A
Request a Quote
Description
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042207-A4944GLWTR-T Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Max Output Current: 1.2 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - A4944GLWTR-T
1042207-A4944GLWTR-T
Interface - Interface - Specialized - A4944GLWTR-T 1042207-A4944GLWTR-T
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042207-A4944GLWTR-T Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Max Output Current: 1.2 A

Manufacturer: Allegro MicroSystems, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042207-A4944GLWTR-T
Categories: Interface - Specialized
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Max Output Current: 1.2 A

Buy Now
SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
754-A4944GLWTR-T
SOIC Interface Transceiver IC 754-A4944GLWTR-T
Three Phase Fan Driver, SOIC-16, RoHS Product overview: A4944GLWTR-T from Allegro MicroSystems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-A4944GLWTR-T can be used for catalog matching and distributor lookup.

Three Phase Fan Driver, SOIC-16, RoHS Product overview: A4944GLWTR-T from Allegro MicroSystems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-A4944GLWTR-T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1042207-A4944GLWTR-T 754-A4944GLWTR-T
Product Name Interface - Interface - Specialized - A4944GLWTR-T SOIC Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Laser Driver
Pd 3050 milliwatts
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Interface Transceiver IC - 722-SI2457-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers