MonoDAQ Isolated, High Current Digital Outputs MonoDAQ-E-DO4

Description
Isolated digital outputs with high current capability can drive motors, pumps or valves as well as trigger pure digital signals. Three power supply voltages (5V, 12V and device voltage supply level) available on the front connector. EtherCAT interface, signal and power over the same cable. Digital ouptut specifications Number of output channels: 4 Max. sample rate: 20 kS/s Output type: open collector with active internal pullup to 5 V Sink: max 50 V, 2 A (resistive load, unprotected) Source: 5 V, max. 40 mA (internally limited) Max. switching frequency (for internal PWM): 100 kHz Isolation: galvanically isolated channel-ground Front connector: DSUB15HD female Non-isolated power supply (front connector) specification Output voltage +5V: 5V +/-10% Output current +5V: 300 mA max. Output voltage +12V: 12V +/-10% Output current +12V: 100 mA max. Output voltage +Vin: Vin Output current +Vin: 200 mA max. (Max. combined load on +5V and +12V pins: 1.5 W reduced by the load already present on +Vin pin) General specifications Data interface EtherCAT, 100 Mbit/s Data interface connectors: RJ45 (1 cable for data, power and sync, daisy chainable) Power supply: 12 V to 50 V Power consumption: 2 W typ. Environmental rating: IP20 Temperature range: -20 degC to 60 degC Weight: 130 g Dimensions: 70x62x28 mm
Datasheet
Description
Isolated digital outputs with high current capability can drive motors, pumps or valves as well as trigger pure digital signals. Three power supply voltages (5V, 12V and device voltage supply level) available on the front connector. EtherCAT interface, signal and power over the same cable. Digital ouptut specifications Number of output channels: 4 Max. sample rate: 20 kS/s Output type: open collector with active internal pullup to 5 V Sink: max 50 V, 2 A (resistive load, unprotected) Source: 5 V, max. 40 mA (internally limited) Max. switching frequency (for internal PWM): 100 kHz Isolation: galvanically isolated channel-ground Front connector: DSUB15HD female Non-isolated power supply (front connector) specification Output voltage +5V: 5V +/-10% Output current +5V: 300 mA max. Output voltage +12V: 12V +/-10% Output current +12V: 100 mA max. Output voltage +Vin: Vin Output current +Vin: 200 mA max. (Max. combined load on +5V and +12V pins: 1.5 W reduced by the load already present on +Vin pin) General specifications Data interface EtherCAT, 100 Mbit/s Data interface connectors: RJ45 (1 cable for data, power and sync, daisy chainable) Power supply: 12 V to 50 V Power consumption: 2 W typ. Environmental rating: IP20 Temperature range: -20 degC to 60 degC Weight: 130 g Dimensions: 70x62x28 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated, High Current Digital Outputs - MonoDAQ-E-DO4 - MonoDAQ
Trbovlje, Slovenia
Isolated, High Current Digital Outputs
MonoDAQ-E-DO4
Isolated, High Current Digital Outputs MonoDAQ-E-DO4
Isolated digital outputs with high current capability can drive motors, pumps or valves as well as trigger pure digital signals. Three power supply voltages (5V, 12V and device voltage supply level) available on the front connector. EtherCAT interface, signal and power over the same cable. Digital ouptut specifications Number of output channels: 4 Max. sample rate: 20 kS/s Output type: open collector with active internal pullup to 5 V Sink: max 50 V, 2 A (resistive load, unprotected) Source: 5 V, max. 40 mA (internally limited) Max. switching frequency (for internal PWM): 100 kHz Isolation: galvanically isolated channel-ground Front connector: DSUB15HD female Non-isolated power supply (front connector) specification Output voltage +5V: 5V +/-10% Output current +5V: 300 mA max. Output voltage +12V: 12V +/-10% Output current +12V: 100 mA max. Output voltage +Vin: Vin Output current +Vin: 200 mA max. (Max. combined load on +5V and +12V pins: 1.5 W reduced by the load already present on +Vin pin) General specifications Data interface EtherCAT, 100 Mbit/s Data interface connectors: RJ45 (1 cable for data, power and sync, daisy chainable) Power supply: 12 V to 50 V Power consumption: 2 W typ. Environmental rating: IP20 Temperature range: -20 degC to 60 degC Weight: 130 g Dimensions: 70x62x28 mm

Isolated digital outputs with high current capability can drive motors, pumps or valves as well as trigger pure digital signals. Three power supply voltages (5V, 12V and device voltage supply level) available on the front connector. EtherCAT interface, signal and power over the same cable.

Digital ouptut specifications
Number of output channels: 4
Max. sample rate: 20 kS/s
Output type: open collector with active internal pullup to 5 V
Sink: max 50 V, 2 A (resistive load, unprotected)
Source: 5 V, max. 40 mA (internally limited)
Max. switching frequency (for internal PWM): 100 kHz
Isolation: galvanically isolated channel-ground
Front connector: DSUB15HD female

Non-isolated power supply (front connector) specification
Output voltage +5V: 5V +/-10%
Output current +5V: 300 mA max.
Output voltage +12V: 12V +/-10%
Output current +12V: 100 mA max.
Output voltage +Vin: Vin
Output current +Vin: 200 mA max.
(Max. combined load on +5V and +12V pins: 1.5 W reduced by the load already present on +Vin pin)

General specifications
Data interface EtherCAT, 100 Mbit/s
Data interface connectors: RJ45 (1 cable for data, power and sync, daisy chainable)
Power supply: 12 V to 50 V
Power consumption: 2 W typ.
Environmental rating: IP20
Temperature range: -20 degC to 60 degC
Weight: 130 g
Dimensions: 70x62x28 mm

Supplier's Site Datasheet

Technical Specifications

  MonoDAQ
Product Category Data Acquisition
Product Number MonoDAQ-E-DO4
Product Name Isolated, High Current Digital Outputs
Data Acquisition Output Module; Input/Output Module
Form Factor Panel / Chassis Mount; DIN Rail (optional feature)
Outputs Analog Voltage Output
Host Connection DSUB15HD Male
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 2369026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection Radio; Bluetooth
Agency Approval RoHS Compliant
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-13 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Analog Output Module - ADAM-4021 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details