The SCM9B-D125 is a DIN-rail mounted sensor-to-computer module that converts 4-20mA current input signals to digital data and transmits them via RS-485. It features 500Vrms isolation, automatic zero and calibration, and a measurement accuracy of ±1°C (max). The module operates from a +5VDC supply, includes transient suppression on RS-485 lines, and uses screw terminal plug connectors. It is CE compliant and measures 3.40 x 3.30 x 1.00 inches, weighing 103 grams. The device supports programmable digital filtering and communicates using either Dataforth ASCII or Modbus RTU protocols.
The SCM9B-D100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to digital data and transmit via RS-485 to a controller which may be a computer or other processor-based equipment. The modules can measure temperature, pressure, voltage, current, digital input or digital output signals. The modules provide direct connection to a wide variety of sensors and perform all signal conditioning, scaling, linearization and conversion to either linearized ASCII data values or Modbus RTU data values.
Features such as address, data rate, parity, echo, etc., are selectable using simple commands over the RS-485 port. The selections are stored in nonvolatile EEPROM which maintains data even after power is removed.
Data is acquired on a per channel basis so you only buy as many channels as you need. The modules can be mixed and matched to fit your application. They can be placed remote from the host and from each other. You can string up to 247 modules on a twisted pair of wires by using RS-485 with repeaters.
All modules are supplied with screw terminal plug connectors. The connectors allow system expansion, reconfiguration or repair without disturbing field wiring.
Utility software is available from Dataforth to make the D100 easier to learn and use. The software is provided at no charge on request with a purchase order and is not copy protected.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | SCM9B-D125 |
| Product Name | DIN Rail Mount Sensor-to-computer Modules, Current Input |
| Data Acquisition | Input Module |
| Form Factor | DIN Rail |
| Outputs | RS-485 |
| User Interface | None |
| Host Connection | RS232/422/485 |