AMETEK Programmable Power Platforms, LXI Standard for Ethernet Testing Instruments & DAQ Systems

Description
32 thermocouple channels, 16 voltage channels Very high-performance thermocouple measurements, <0.3° C accuracy Supports all thermocouple types Built in cold junction compensation, open transducer detection, self-test and self-calibration Supports wide range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using EX10SC signal conditioning modules Signal conditioning configurable on a per channel basis Sampling rates up to 1000 Sa/sec/ch Standalone, compact 1U footprint LXI compliant with IEEE-1588 and wired trigger bus for distributed, synchronized measurements Unlimited expansion for High-Channel counts EX1032A is an advanced full-featured thermocouple and voltage measurement instrument providing superior measurement accuracy and repeatability through fully integrated signal conditioning, advanced cold-junction compensation (CJC), Open Transducer Detection (OTD) and complete end-to-end self-calibration FLEXIBLE CHANNEL CONFIGURATION A wide range of measurement types, including pressure, strain, temperature, position and voltage, can be performed using this instrument when combined with the EX10SC signal conditioning expansion chassis. Each input incorporates an independent signal conditioning path with software selectable filters for maximum flexibility. END-TO-END SELF-CALIBRATION Complete end-to-end self-calibration is provided for each signal path on a programmable basis. Self-calibration is simple and quick, and can be performed as often as desired. SCALABLE FOR SYNCHRONIZED HIGH-SPEED, HIGH CHANNEL COUNT With LXI complaint features like a built-in Trigger BusTM hardware trigger subsystem and IEEE-1588 time-stamping, the EX1032A supports simplified distribution, synchronization and scalability for high-channel count applications. It can also be easily integrated with other platforms such as VXI and PXI. BUILT IN COLD JUNCTION COMPENSATION (CJC) AND OPEN THERMOCOUPLE DETECTION (OTD) The heart of any truly accurate thermocouple measurement system is the CJC implementation. These instruments combine multiple precision thermistors, a significant thermal mass, and careful parts placement to provide world-class measurement performance. Each temperature channel is configured with open transducer detection functionality, providing a continuous indication of the channel status. Open transducer detection can be activated or deactivated on a per-channel basis.
Request a Quote
Description
32 thermocouple channels, 16 voltage channels Very high-performance thermocouple measurements, <0.3° C accuracy Supports all thermocouple types Built in cold junction compensation, open transducer detection, self-test and self-calibration Supports wide range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using EX10SC signal conditioning modules Signal conditioning configurable on a per channel basis Sampling rates up to 1000 Sa/sec/ch Standalone, compact 1U footprint LXI compliant with IEEE-1588 and wired trigger bus for distributed, synchronized measurements Unlimited expansion for High-Channel counts EX1032A is an advanced full-featured thermocouple and voltage measurement instrument providing superior measurement accuracy and repeatability through fully integrated signal conditioning, advanced cold-junction compensation (CJC), Open Transducer Detection (OTD) and complete end-to-end self-calibration FLEXIBLE CHANNEL CONFIGURATION A wide range of measurement types, including pressure, strain, temperature, position and voltage, can be performed using this instrument when combined with the EX10SC signal conditioning expansion chassis. Each input incorporates an independent signal conditioning path with software selectable filters for maximum flexibility. END-TO-END SELF-CALIBRATION Complete end-to-end self-calibration is provided for each signal path on a programmable basis. Self-calibration is simple and quick, and can be performed as often as desired. SCALABLE FOR SYNCHRONIZED HIGH-SPEED, HIGH CHANNEL COUNT With LXI complaint features like a built-in Trigger BusTM hardware trigger subsystem and IEEE-1588 time-stamping, the EX1032A supports simplified distribution, synchronization and scalability for high-channel count applications. It can also be easily integrated with other platforms such as VXI and PXI. BUILT IN COLD JUNCTION COMPENSATION (CJC) AND OPEN THERMOCOUPLE DETECTION (OTD) The heart of any truly accurate thermocouple measurement system is the CJC implementation. These instruments combine multiple precision thermistors, a significant thermal mass, and careful parts placement to provide world-class measurement performance. Each temperature channel is configured with open transducer detection functionality, providing a continuous indication of the channel status. Open transducer detection can be activated or deactivated on a per-channel basis.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32 thermocouple channels, 16 voltage channels Very high-performance thermocouple measurements, <0.3° C accuracy Supports all thermocouple types Built in cold junction compensation, open transducer detection, self-test and self-calibration Supports wide range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using EX10SC signal conditioning modules Signal conditioning configurable on a per channel basis Sampling rates up to 1000 Sa/sec/ch Standalone, compact 1U footprint LXI compliant with IEEE-1588 and wired trigger bus for distributed, synchronized measurements Unlimited expansion for High-Channel counts EX1032A is an advanced full-featured thermocouple and voltage measurement instrument providing superior measurement accuracy and repeatability through fully integrated signal conditioning, advanced cold-junction compensation (CJC), Open Transducer Detection (OTD) and complete end-to-end self-calibration FLEXIBLE CHANNEL CONFIGURATION A wide range of measurement types, including pressure, strain, temperature, position and voltage, can be performed using this instrument when combined with the EX10SC signal conditioning expansion chassis. Each input incorporates an independent signal conditioning path with software selectable filters for maximum flexibility. END-TO-END SELF-CALIBRATION Complete end-to-end self-calibration is provided for each signal path on a programmable basis. Self-calibration is simple and quick, and can be performed as often as desired. SCALABLE FOR SYNCHRONIZED HIGH-SPEED, HIGH CHANNEL COUNT With LXI complaint features like a built-in Trigger BusTM hardware trigger subsystem and IEEE-1588 time-stamping, the EX1032A supports simplified distribution, synchronization and scalability for high-channel count applications. It can also be easily integrated with other platforms such as VXI and PXI. BUILT IN COLD JUNCTION COMPENSATION (CJC) AND OPEN THERMOCOUPLE DETECTION (OTD) The heart of any truly accurate thermocouple measurement system is the CJC implementation. These instruments combine multiple precision thermistors, a significant thermal mass, and careful parts placement to provide world-class measurement performance. Each temperature channel is configured with open transducer detection functionality, providing a continuous indication of the channel status. Open transducer detection can be activated or deactivated on a per-channel basis.
  • 32 thermocouple channels, 16 voltage channels
  • Very high-performance thermocouple measurements, <0.3° C accuracy
  • Supports all thermocouple types
  • Built in cold junction compensation, open transducer detection, self-test and self-calibration
  • Supports wide range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using EX10SC signal conditioning modules
  • Signal conditioning configurable on a per channel basis
  • Sampling rates up to 1000 Sa/sec/ch
  • Standalone, compact 1U footprint
  • LXI compliant with IEEE-1588 and wired trigger bus for distributed, synchronized measurements
  • Unlimited expansion for High-Channel counts

EX1032A is an advanced full-featured thermocouple and voltage measurement instrument providing superior measurement accuracy and repeatability through fully integrated signal conditioning, advanced cold-junction compensation (CJC), Open Transducer Detection (OTD) and complete end-to-end self-calibration
FLEXIBLE CHANNEL CONFIGURATION
A wide range of measurement types, including pressure, strain, temperature, position and voltage, can be performed using this instrument when combined with the EX10SC signal conditioning expansion chassis. Each input incorporates an independent signal conditioning path with software selectable filters for maximum flexibility.
END-TO-END SELF-CALIBRATION
Complete end-to-end self-calibration is provided for each signal path on a programmable basis. Self-calibration is simple and quick, and can be performed as often as desired.
SCALABLE FOR SYNCHRONIZED HIGH-SPEED, HIGH CHANNEL COUNT
With LXI complaint features like a built-in Trigger BusTM hardware trigger subsystem and IEEE-1588 time-stamping, the EX1032A supports simplified distribution, synchronization and scalability for high-channel count applications. It can also be easily integrated with other platforms such as VXI and PXI.
BUILT IN COLD JUNCTION COMPENSATION (CJC) AND OPEN THERMOCOUPLE DETECTION (OTD)
The heart of any truly accurate thermocouple measurement system is the CJC implementation. These instruments combine multiple precision thermistors, a significant thermal mass, and careful parts placement to provide world-class measurement performance. Each temperature channel is configured with open transducer detection functionality, providing a continuous indication of the channel status. Open transducer detection can be activated or deactivated on a per-channel basis.

Supplier's Site
16 thermocouple channels, 32 voltage channels Very high-performance thermocouple measurements, <0.3° C accuracy Supports all thermocouple types Built in cold junction compensation, open transducer detection, self-test and self-calibration Supports wide range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using EX10SC signal conditioning modules Signal conditioning configurable on a per channel basis Sampling rates up to 1000 Sa/sec/ch Standalone, compact 1U footprint LXI compliant with IEEE-1588 and wired trigger bus for distributed, synchronized measurements Unlimited expansion for High-Channel counts EX1016A is an advanced full-featured thermocouple and voltage measurement instrument providing superior measurement accuracy and repeatability through fully integrated signal conditioning, advanced cold-junction compensation (CJC), Open Transducer Detection (OTD) and complete end-to-end self-calibration. FLEXIBLE CHANNEL CONFIGURATION A wide range of measurement types, including pressure, strain, temperature, position and voltage, can be performed using this instrument when combined with the EX10SC signal conditioning expansion chassis. Each input incorporates an independent signal conditioning path with software selectable filters for maximum flexibility. END-TO-END SELF-CALIBRATION Complete end-to-end self-calibration is provided for each signal path on a programmable basis. Self-calibration is simple and quick, and can be performed as often as desired. SCALABLE FOR SYNCHRONIZED HIGH-SPEED, HIGH CHANNEL COUNT With LXI complaint features like a built-in Trigger BusTM hardware trigger subsystem and IEEE-1588 time-stamping, the EX1016A supports simplified distribution, synchronization and scalability for high-channel count applications. It can also be easily integrated with other platforms such as VXI and PXI. BUILT IN COLD JUNCTION COMPENSATION (CJC) AND OPEN THERMOCOUPLE DETECTION (OTD) The heart of any truly accurate thermocouple measurement system is the CJC implementation. These instruments combine multiple precision thermistors, a significant thermal mass, and careful parts placement to provide world-class measurement performance. Each temperature channel is configured with open transducer detection functionality, providing a continuous indication of the channel status. Open transducer detection can be activated or deactivated on a per-channel basis.
  • 16 thermocouple channels, 32 voltage channels
  • Very high-performance thermocouple measurements, <0.3° C accuracy
  • Supports all thermocouple types
  • Built in cold junction compensation, open transducer detection, self-test and self-calibration
  • Supports wide range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using EX10SC signal conditioning modules
  • Signal conditioning configurable on a per channel basis
  • Sampling rates up to 1000 Sa/sec/ch
  • Standalone, compact 1U footprint
  • LXI compliant with IEEE-1588 and wired trigger bus for distributed, synchronized measurements
  • Unlimited expansion for High-Channel counts

EX1016A is an advanced full-featured thermocouple and voltage measurement instrument providing superior measurement accuracy and repeatability through fully integrated signal conditioning, advanced cold-junction compensation (CJC), Open Transducer Detection (OTD) and complete end-to-end self-calibration.
FLEXIBLE CHANNEL CONFIGURATION
A wide range of measurement types, including pressure, strain, temperature, position and voltage, can be performed using this instrument when combined with the EX10SC signal conditioning expansion chassis. Each input incorporates an independent signal conditioning path with software selectable filters for maximum flexibility.
END-TO-END SELF-CALIBRATION
Complete end-to-end self-calibration is provided for each signal path on a programmable basis. Self-calibration is simple and quick, and can be performed as often as desired.
SCALABLE FOR SYNCHRONIZED HIGH-SPEED, HIGH CHANNEL COUNT
With LXI complaint features like a built-in Trigger BusTM hardware trigger subsystem and IEEE-1588 time-stamping, the EX1016A supports simplified distribution, synchronization and scalability for high-channel count applications. It can also be easily integrated with other platforms such as VXI and PXI.
BUILT IN COLD JUNCTION COMPENSATION (CJC) AND OPEN THERMOCOUPLE DETECTION (OTD)
The heart of any truly accurate thermocouple measurement system is the CJC implementation. These instruments combine multiple precision thermistors, a significant thermal mass, and careful parts placement to provide world-class measurement performance. Each temperature channel is configured with open transducer detection functionality, providing a continuous indication of the channel status. Open transducer detection can be activated or deactivated on a per-channel basis.

Supplier's Site
48 thermocouple channels Very high-performance thermocouple measurements, <0.3° C accuracy Supports all thermocouple types Built in cold junction compensation, open transducer detection, self-test and self-calibration Signal conditioning configurable on a per channel basis Sampling rates up to 1000 Sa/sec/ch Standalone, compact 1U footprint LXI compliant with IEEE-1588 and wired trigger bus for distributed, synchronized measurements Unlimited expansion for High-Channel counts Mini-TC connectors for simplified transducer connectivity EX1048A is an advanced full-featured thermocouple measurement instrument providing superior measurement accuracy and repeatability through fully integrated signal conditioning, advanced cold-junction compensation (CJC), Open Transducer Detection (OTD) and complete end-to-end self-calibration. BUILT IN COLD JUNCTION COMPENSATION (CJC) AND OPEN THERMOCOUPLE DETECTION (OTD) The heart of any truly accurate thermocouple measurement system is the CJC implementation. These instruments combine multiple precision thermistors, a significant thermal mass, and careful parts placement to provide world-class measurement performance. Each temperature channel is configured with open transducer detection functionality, providing a continuous indication of the channel status. Open transducer detection can be activated or deactivated on a per-channel basis. END-TO-END SELF-CALIBRATION Complete end-to-end self-calibration is provided for each signal path on a programmable basis. Self-calibration is simple and quick, and can be performed as often as desired. SCALABLE FOR SYNCHRONIZED HIGH-SPEED, HIGH CHANNEL COUNT With LXI complaint features like a built-in Trigger BusTM hardware trigger subsystem and IEEE-1588 time-stamping, the EX1048A supports simplified distribution, synchronization and scalability for high-channel count applications. It can also be easily integrated with other platforms such as VXI and PXI.
  • 48 thermocouple channels
  • Very high-performance thermocouple measurements, <0.3° C accuracy
  • Supports all thermocouple types
  • Built in cold junction compensation, open transducer detection, self-test and self-calibration
  • Signal conditioning configurable on a per channel basis
  • Sampling rates up to 1000 Sa/sec/ch
  • Standalone, compact 1U footprint
  • LXI compliant with IEEE-1588 and wired trigger bus for distributed, synchronized measurements
  • Unlimited expansion for High-Channel counts
  • Mini-TC connectors for simplified transducer connectivity

EX1048A is an advanced full-featured thermocouple measurement instrument providing superior measurement accuracy and repeatability through fully integrated signal conditioning, advanced cold-junction compensation (CJC), Open Transducer Detection (OTD) and complete end-to-end self-calibration.
BUILT IN COLD JUNCTION COMPENSATION (CJC) AND OPEN THERMOCOUPLE DETECTION (OTD)
The heart of any truly accurate thermocouple measurement system is the CJC implementation. These instruments combine multiple precision thermistors, a significant thermal mass, and careful parts placement to provide world-class measurement performance. Each temperature channel is configured with open transducer detection functionality, providing a continuous indication of the channel status. Open transducer detection can be activated or deactivated on a per-channel basis.
END-TO-END SELF-CALIBRATION
Complete end-to-end self-calibration is provided for each signal path on a programmable basis. Self-calibration is simple and quick, and can be performed as often as desired.
SCALABLE FOR SYNCHRONIZED HIGH-SPEED, HIGH CHANNEL COUNT
With LXI complaint features like a built-in Trigger BusTM hardware trigger subsystem and IEEE-1588 time-stamping, the EX1048A supports simplified distribution, synchronization and scalability for high-channel count applications. It can also be easily integrated with other platforms such as VXI and PXI.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power AMETEK Programmable Power
Product Category Data Acquisition Systems and Instruments Data Acquisition Systems and Instruments
Product Number Platforms, LXI Standard for Ethernet Testing Instruments & DAQ Systems Platforms, LXI Standard for Ethernet Testing Instruments & DAQ Systems
Analog Channels 32 # 48 #
Unlock Full Specs
to access all available technical data

Similar Products

 - Data Acquisition, Static Data Acquisition - AMETEK Programmable Power
Specs
Analog Channels 48 #
View Details
 - Data Acquisition, Static Data Acquisition - AMETEK Programmable Power
Specs
Analog Channels 48 #
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
User Interface Embedded web interface
Host Connection Ethernet
View Details
 - LXI Standard for Ethernet Testing Instruments & DAQ Systems, EX1400 Family - AMETEK Programmable Power
Specs
Host Connection Ethernet
Analog Channels 16 #
Inputs RTD Input; Bridge Input
View Details