The 240 Series consists of cryogenic temperature sensor input modules designed for precision temperature monitoring in large-scale applications such as particle accelerators and fusion reactors. These modules integrate seamlessly with Lake Shore Cernox®, platinum RTDs, and silicon diodes, providing direct temperature output over PROFIBUS-DP, Modbus RTU, and ASCII Serial protocols. Each module features an OLED display for local status and measurement readout, and supports easy DIN rail mounting with shared power and fieldbus connections. Built-in sensor excitation and thermal EMF cancellation optimize accuracy, while pluggable connectors allow sensor maintenance without disrupting other inputs. The 240-2P model supports high-speed mode with update rates as fast as 1 ms, and both models enable sensor cable runs up to 300 m. Configuration is streamlined via USB using Lake Shore MeasureLINK™ software. The modules are assembled and calibrated in the USA.
The new 240 Series offers a convenient, modular input solution for precision monitoring of cryogenic temperature sensors in large-scale applications employing distributed PLC-based control.
Lake Shore benchtop cryogenic instruments are trusted throughout the world for precision temperature measurement—now that same measurement performance can be achieved in widely distributed high energy applications like particle accelerators and fusion reactors as well as other large industrial sites.
| Lake Shore Cryotronics, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 240 Series |
| Product Name | Input Module |
| Data Acquisition | Input Module |
| Form Factor | DIN Rail |
| Host Connection | USB |