Mini-Circuits Lumped LC Band Pass Filter, 62 - 78 MHz, 50Ω ZX75BP-A70-S+

Description
ZX75BP-A70-S+ is a low loss bandpass filter in a rugged connectorized package covering 62 to 78 MHz. This of- fers lower pass band insertion loss and good rejection. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote Datasheet
Description
ZX75BP-A70-S+ is a low loss bandpass filter in a rugged connectorized package covering 62 to 78 MHz. This of- fers lower pass band insertion loss and good rejection. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 62 - 78 MHz, 50Ω - ZX75BP-A70-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 62 - 78 MHz, 50Ω
ZX75BP-A70-S+
Lumped LC Band Pass Filter, 62 - 78 MHz, 50Ω ZX75BP-A70-S+
ZX75BP-A70-S+ is a low loss bandpass filter in a rugged connectorized package covering 62 to 78 MHz. This of- fers lower pass band insertion loss and good rejection. It has repeatable performance across lots and consistent performance across temperature.

ZX75BP-A70-S+ is a low loss bandpass filter in a rugged connectorized package covering 62 to 78 MHz. This of- fers lower pass band insertion loss and good rejection. It has repeatable performance across lots and consistent performance across temperature.

Supplier's Site Datasheet
RF Filters - 3157-ZX75BP-A70-S+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 70MHZ MODULE

RF FILTER BAND PASS 70MHZ MODULE

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZX75BP-A70-S+ 3157-ZX75BP-A70-S+-ND
Product Name Lumped LC Band Pass Filter, 62 - 78 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Connectorized Module, SMA Connectors
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-BLP-25+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 25000 kHz
View Details
Ceramic Filters - 3157-HFCQ-2902+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 34000 MHz
View Details
Ceramic Resonator Band Pass Filter, 1160 - 1300 MHz, 50Ω - CBP-A1230C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers