BPF-C45+ is a surface mount bandpass filter designed for 50Ω systems operating between 30 and 70 MHz, with insertion loss less than 1.5 dB in the passband and rejection greater than 40 dB outside it. It features a shielded HU1186 case measuring 22.10 × 20.32 × 6.35 mm, a maximum RF input power of 0.5 W, a typical VSWR of 1.2:1 in the passband, and operates from -40°C to 85°C. The filter is RoHS compliant, aqueous washable, and intended for military communications, receiver/transmitter
Lumped LC Band Pass Filter, 30 - 70 MHz, 50Ω
45MHz Center Frequency Band Pass RF Filter (Radio Frequency) 40MHz Bandwidth 14-SMD Module
45MHz Center Frequency Band Pass RF Filter (Radio Frequency) 40MHz Bandwidth 14-SMD Module
45MHz Center Frequency Band Pass RF Filter (Radio Frequency) 40MHz Bandwidth 14-SMD Module
RF FILTER BAND PASS 45MHZ 14SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-C45+ | 3157-BPF-C45+CT-ND | BPF-C45+ |
| Product Name | Lumped LC Band Pass Filter, 30 - 70 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Filter Technology | Passive Filter |