Mini-Circuits Lumped LC Band Pass Filter, 330 - 375 MHz, 50Ω SXBP-350+

Description
Lumped LC Band Pass Filter, 330 - 375 MHz, 50Ω
Request a Quote
Description
Lumped LC Band Pass Filter, 330 - 375 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount bandpass filter for 330 to 375 MHz with 50Ω impedance, housed in an HF1139 case measuring 11.18 × 18.80 × 6.86 mm. It offers typ. 1.2:1 VSWR in the passband, insertion loss of 1.69 dB at center frequency, and stopband rejection >20 dB from 280 to 435 MHz. Operating temperature ranges from -40°C to 85°C, with a maximum RF power input of 0.5 W. The filter is shielded, aqueous washable, and RoHS compliant.

Datasheet Summary
Powered by GS/AI

Surface mount bandpass filter for 330 to 375 MHz with 50Ω impedance, housed in an HF1139 case measuring 11.18 × 18.80 × 6.86 mm. It offers typ. 1.2:1 VSWR in the passband, insertion loss of 1.69 dB at center frequency, and stopband rejection >20 dB from 280 to 435 MHz. Operating temperature ranges from -40°C to 85°C, with a maximum RF power input of 0.5 W. The filter is shielded, aqueous washable, and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 330 - 375 MHz, 50Ω - SXBP-350+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 330 - 375 MHz, 50Ω
SXBP-350+
Lumped LC Band Pass Filter, 330 - 375 MHz, 50Ω SXBP-350+
Lumped LC Band Pass Filter, 330 - 375 MHz, 50Ω

Lumped LC Band Pass Filter, 330 - 375 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number SXBP-350+
Product Name Lumped LC Band Pass Filter, 330 - 375 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω - SBP-35A+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 35 dB
View Details
RF Filters - 3157-EQY-3-24+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Package Type Surface Mount; 8-TFDFN Exposed Pad
View Details
2 suppliers
LTCC SMT Band Pass Filter, 8.6 - 10.9 GHz, 50Ω - BFHKI-9901+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 24 - 31 MHz, 50Ω - SBP-27R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1.3 dB
View Details