The BPF-A950+ is a 50Ω surface mount bandpass filter covering 700 to 1200 MHz, designed for radio astronomy and other high-performance applications. It features a shielded HQ1157 case, with a center frequency of 950 MHz, insertion loss of 2.0 dB typical in the passband, and VSWR up to 1.9:1. The filter provides at least 20 dB attenuation in stop bands below 620 MHz and above 1310 MHz. It operates from -40°C to 85°C, supports up to 1 W RF power input, and is RoHS compliant. The component measures 9.27 × 34.54 × 8.89 mm and has 14-pad termination.
The BPF-A950+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 700-1200 MHz. This filter is built with high Q capacitors and air-coil inductors for superior performance. This filter is developed for square kilometer array telescope systems for radio astronomy. It has repeatable performance across lots and con- sistent performance across temperature.
950MHz Center Frequency Band Pass RF Filter (Radio Frequency) 500MHz Bandwidth 4dB 14-SMD Module
RF FILTER BAND PASS 950MHZ 14SMD
RF FILTER BAND PASS 950MHZ 14SMD
RF FILTER BAND PASS 950MHZ 14SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-A950+ | 3157-BPF-A950+TR-ND | BPF-A950+ |
| Product Name | Lumped LC Band Pass Filter, 700 - 1200 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Insertion Loss | 950 dB | 4 dB | 4 dB |
| Filter Technology | Passive Filter |