The BFCN-7500+ is a 50Ω LTCC bandpass filter with a passband of 7450 to 7650 MHz, designed for harmonic rejection in transmitters and receivers. It features a compact FV1206-4 package measuring 3.2 mm x 1.6 mm, with wrap-around terminations for robust performance and excellent solderability. The filter exhibits a typical insertion loss of 1.8 dB within the passband and provides sharp rejection near the band edges. It operates from -55°C to 100°C, is hermetically sealed, and supports a maximum RF input power of 2 W at 25°C, derating linearly to 0.5 W at 100°C. The part is RoHS compliant.
The BFCN-7500+ LTCC Band Pass Filter is constructed with 5 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 7500 MHz ±100 MHz, these units offer low insertion loss and good rejection at the band reject edges.
7.5GHz Center Band Pass Ceramic Filter 200MHz 50Ohm 4-SMD, No Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 1153160-BFCN-7500+
Manufacturer Homepage: www.minicircuits.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
LTCC BAND PASS FILTER, 7450 - 76
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-7500+ | 3157-BFCN-7500+TR-ND | BFCN-7500+ | BFCN-7500+ |
| Product Name | LTCC Band Pass Filter, 7450 - 7650 MHz, 50Ω | Ceramic Filters | Ceramic Filters - BFCN-7500+ | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 7500 dB | 3.5 dB | 3.5 dB | |
| Filter Technology | Passive Filter |