Mini-Circuits Lumped LC Band Pass Filter, 30 - 1890 MHz, 50Ω ZX75BP-960-S+

Description
ZX75BP-960-S+ is a low loss bandpass filter in a rugged connectorized package covering 30 to 1890 MHz. This offers lower pass band insertion loss and good rejection. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote Datasheet
Description
ZX75BP-960-S+ is a low loss bandpass filter in a rugged connectorized package covering 30 to 1890 MHz. This offers lower pass band insertion loss and good rejection. It has repeatable performance across lots and consistent performance across temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 30 - 1890 MHz, 50Ω - ZX75BP-960-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 30 - 1890 MHz, 50Ω
ZX75BP-960-S+
Lumped LC Band Pass Filter, 30 - 1890 MHz, 50Ω ZX75BP-960-S+
ZX75BP-960-S+ is a low loss bandpass filter in a rugged connectorized package covering 30 to 1890 MHz. This offers lower pass band insertion loss and good rejection. It has repeatable performance across lots and consistent performance across temperature.

ZX75BP-960-S+ is a low loss bandpass filter in a rugged connectorized package covering 30 to 1890 MHz. This offers lower pass band insertion loss and good rejection. It has repeatable performance across lots and consistent performance across temperature.

Supplier's Site Datasheet
RF Filters - 3157-ZX75BP-960-S+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BANDPASS 960MHZ MODULE

RF FILTER BANDPASS 960MHZ MODULE

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZX75BP-960-S+ 3157-ZX75BP-960-S+-ND
Product Name Lumped LC Band Pass Filter, 30 - 1890 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Connectorized Module, SMA Connectors
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-BLP-90+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 1 dB
View Details
Ceramic Filters - 3157-HFCN-7971+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 10680 MHz
View Details
3 suppliers
LTCC Band Pass Filter, 1530 - 1620 MHz, 50Ω - VBF-1575+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1575 dB
View Details
3 suppliers
Thin Film Bandpass Filter, 9.2 - 9.4 GHz, 50Ω, SMA Male/Female - ZABF-9R3G-S+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 9.3 dB
View Details