Mini-Circuits LTCC Band Pass Filter, 28000 - 36000 MHz, 50Ω BFHK-3142+

Description
The BFHK-3142+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 28-36 GHz is as low as 2.8 dB, with typical stopband rejections at 75 dB up to 54 GHz and 40 dB up to 67 GHz. This model handles up to 1 W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.
Request a Quote Datasheet
Description
The BFHK-3142+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 28-36 GHz is as low as 2.8 dB, with typical stopband rejections at 75 dB up to 54 GHz and 40 dB up to 67 GHz. This model handles up to 1 W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 28000 - 36000 MHz, 50Ω - BFHK-3142+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 28000 - 36000 MHz, 50Ω
BFHK-3142+
LTCC Band Pass Filter, 28000 - 36000 MHz, 50Ω BFHK-3142+
The BFHK-3142+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 28-36 GHz is as low as 2.8 dB, with typical stopband rejections at 75 dB up to 54 GHz and 40 dB up to 67 GHz. This model handles up to 1 W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.

The BFHK-3142+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 28-36 GHz is as low as 2.8 dB, with typical stopband rejections at 75 dB up to 54 GHz and 40 dB up to 67 GHz. This model handles up to 1 W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.

Supplier's Site Datasheet
RF Filters - 3157-BFHK-3142+TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 31.7GHZ 1812

RF FILTER BAND PASS 31.7GHZ 1812

Buy Now Datasheet
RF Filters - 3157-BFHK-3142+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 31.7GHZ 1812

RF FILTER BAND PASS 31.7GHZ 1812

Buy Now Datasheet
RF Filters - 3157-BFHK-3142+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 31.7GHZ 1812

RF FILTER BAND PASS 31.7GHZ 1812

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFHK-3142+ 3157-BFHK-3142+TR-ND
Product Name LTCC Band Pass Filter, 28000 - 36000 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 31.7 dB 4 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 3100 - 7100 MHz, 50Ω - BFCN-5100+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 5100 dB
View Details
4 suppliers
RF Filters - 3157-LFCG-3800+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 5000 MHz
View Details
3 suppliers
LTCC Band Pass Filter, 12 to 15 GHz, 50Ω - BFCV-1412+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 13.5 dB
View Details
Ceramic Resonator Band Pass Filter, 824 - 849 MHz, 50Ω - CBP4-836C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers