Mini-Circuits LTCC Band Pass Filter, 9.2 - 11.3 GHz, 50Ω BFHKI-1072+

Description
BFHKI-1072+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 9.2 to 11.3 GHz passband supporting a variety of applications. This model achieves 45 dB typical stopband rejection up to 30 GHz, when mounted on coplanar waveguide layouts. Housed in a small 4.95 mm by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides 3.2 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation while delivering a product that is well suited for environmental extremes of high humidity and temperature.
Request a Quote Datasheet
Description
BFHKI-1072+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 9.2 to 11.3 GHz passband supporting a variety of applications. This model achieves 45 dB typical stopband rejection up to 30 GHz, when mounted on coplanar waveguide layouts. Housed in a small 4.95 mm by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides 3.2 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation while delivering a product that is well suited for environmental extremes of high humidity and temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 9.2 - 11.3 GHz, 50Ω - BFHKI-1072+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 9.2 - 11.3 GHz, 50Ω
BFHKI-1072+
LTCC Band Pass Filter, 9.2 - 11.3 GHz, 50Ω BFHKI-1072+
BFHKI-1072+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 9.2 to 11.3 GHz passband supporting a variety of applications. This model achieves 45 dB typical stopband rejection up to 30 GHz, when mounted on coplanar waveguide layouts. Housed in a small 4.95 mm by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides 3.2 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation while delivering a product that is well suited for environmental extremes of high humidity and temperature.

BFHKI-1072+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 9.2 to 11.3 GHz passband supporting a variety of applications. This model achieves 45 dB typical stopband rejection up to 30 GHz, when mounted on coplanar waveguide layouts. Housed in a small 4.95 mm by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides 3.2 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation while delivering a product that is well suited for environmental extremes of high humidity and temperature.

Supplier's Site Datasheet
RF Filters - 3157-BFHKI-1072+TR-ND - DigiKey
Thief River Falls, MN, United States
LTCC BPF, 9.2 - 11.3 GHZ, 50

LTCC BPF, 9.2 - 11.3 GHZ, 50

Buy Now Datasheet
RF Filters - 3157-BFHKI-1072+CT-ND - DigiKey
Thief River Falls, MN, United States
LTCC BPF, 9.2 - 11.3 GHZ, 50

LTCC BPF, 9.2 - 11.3 GHZ, 50

Buy Now Datasheet
RF Filters - 3157-BFHKI-1072+DKR-ND - DigiKey
Thief River Falls, MN, United States
LTCC BPF, 9.2 - 11.3 GHZ, 50

LTCC BPF, 9.2 - 11.3 GHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFHKI-1072+ 3157-BFHKI-1072+TR-ND
Product Name LTCC Band Pass Filter, 9.2 - 11.3 GHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 10.25 dB 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film SMT Band Pass Filter, 9.35 - 10.9 GHz, 50Ω - ABF-10R125G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 10.12 dB
View Details
2 suppliers
RF Filters - 3157-ADCH-1220-75+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 612 MHz
View Details
2 suppliers
LTCC Band Pass Filter, 1570 - 1810 MHz, 50Ω - BFCN-1690+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1690 dB
View Details
3 suppliers
RF Filters - 3157-BLP-21.4+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 22000 kHz
View Details