Mini-Circuits Ceramic Filters HFCN-3800+

Description
7.125GHz Center High Pass Ceramic Filter 5.75GHz 50Ohm 6-SMD, No Lead
Request a Quote Datasheet
Description
7.125GHz Center High Pass Ceramic Filter 5.75GHz 50Ohm 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-HFCN-3800+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-3800+CT-ND
Ceramic Filters 3157-HFCN-3800+CT-ND
7.125GHz Center High Pass Ceramic Filter 5.75GHz 50Ohm 6-SMD, No Lead

7.125GHz Center High Pass Ceramic Filter 5.75GHz 50Ohm 6-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-3800+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-3800+DKR-ND
Ceramic Filters 3157-HFCN-3800+DKR-ND
7.125GHz Center High Pass Ceramic Filter 5.75GHz 50Ohm 6-SMD, No Lead

7.125GHz Center High Pass Ceramic Filter 5.75GHz 50Ohm 6-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-3800+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-3800+TR-ND
Ceramic Filters 3157-HFCN-3800+TR-ND
7.125GHz Center High Pass Ceramic Filter 5.75GHz 50Ohm 6-SMD, No Lead

7.125GHz Center High Pass Ceramic Filter 5.75GHz 50Ohm 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 3157-HFCN-3800+CT-ND
Product Name Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 1035128 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 190 MHz
View Details
RF Filters - 1761-B191KA1S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 19100 MHz
View Details
1597.5-1602.5MHz SMA-Female Cavity Bandstop Filter Rated at 1 Watts (CW) - HRT-SF(1600/5)-975S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 2200 MHz
Insertion Loss 1.2 dB
View Details
FLP-5000, 50 GHz Lowpass Filter - FLP-5000 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 0.0 to 50000 MHz
Package Type Connectorized
View Details