ZX75BP-400-S+ is a 50Ω coaxial bandpass filter with SMA-male and SMA-female connectors, covering a passband from 292 to 490 MHz. It has a maximum insertion loss of 3 dB, a typical passband return loss of 11.4 dB, and stopband rejection of at least 30 dB above 700 MHz. The operating temperature range is -40°C to +85°C, with a maximum input power of 0.5 W within the passband. The case style is KE1467 and it is RoHS compliant.
ZX75BP-400-S+ is a 50Ω bandpass filter in a connectorized package covering 292 to 490MHz. This offers good matching within the passband and high rejection in stopband.
LUMPED LC BPF, 292-490 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | ZX75BP-400-S+ | 3157-ZX75BP-400-S+-ND |
| Product Name | Lumped LC Band Pass Filter, 292 - 490 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to ? C (-40 to ? F) | |
| Insertion Loss | 391 dB | 3 dB |
| Package Type | Connectorized | SMA In-Line Module |