Mini-Circuits Lumped LC Band Pass Filter, 480 - 1320 MHz, 50Ω JCBP-900+

Description
Lumped LC Band Pass Filter, 480 - 1320 MHz, 50Ω
Request a Quote Datasheet
Description
Lumped LC Band Pass Filter, 480 - 1320 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 480 - 1320 MHz, 50Ω - JCBP-900+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 480 - 1320 MHz, 50Ω
JCBP-900+
Lumped LC Band Pass Filter, 480 - 1320 MHz, 50Ω JCBP-900+
Lumped LC Band Pass Filter, 480 - 1320 MHz, 50Ω

Lumped LC Band Pass Filter, 480 - 1320 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number JCBP-900+
Product Name Lumped LC Band Pass Filter, 480 - 1320 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 27 - 33 MHz, 50Ω - PBP-30+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
Connectorized Band Pass Filter, 710-850 MHz - VBFZ-780-S+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Package Type Connectorized
View Details
3 suppliers
LTCC Band Pass Filter, 2250 - 2470 MHz, 50Ω - BFCN-2360+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2360 dB
View Details
4 suppliers