The BFCN-1052+ is a surface-mount LTCC bandpass filter designed for 50Ω systems, passing frequencies from 9700 to 11950 MHz with a typical insertion loss of 1.6 dB. It features a compact 3.2 × 1.6 mm package with wrap-around terminations to minimize parasitic effects, and provides high stopband rejection exceeding 20 dB from DC to 8100 MHz and from 14000 to 44000 MHz. The filter operates reliably from -55 °C to +100 °C and is hermetically sealed for harsh environments. Maximum RF power is 2 W at +25 °C, derating linearly to 0.5 W at +100 °C.
The BFCN-1052+ LTCC bandpass Filter achieves a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Passing 9700-11950 MHz, these units offer excellent rejection over a wide stopband.
Manufacturer: Mini-Circuits
Win Source Part Number: 913305-BFCN-1052+
Features: 10.77GHz Center Band Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-BFCN-1052+DKR, 3157-BFCN-1052+CT, 3157-BFCN-1052+TR
10.77GHz Center Band Pass Ceramic Filter 2.25GHz 50Ohm 4-SMD, No Lead
10.77GHz Center Band Pass Ceramic Filter 2.25GHz 50Ohm 4-SMD, No Lead
10.77GHz Center Band Pass Ceramic Filter 2.25GHz 50Ohm 4-SMD, No Lead
LTCC BAND PASS FILTER, 9700 - 11
| Mini-Circuits | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-1052+ | BFCN-1052+ | 3157-BFCN-1052+CT-ND | BFCN-1052+ |
| Product Name | LTCC Band Pass Filter, 9700 - 11950 MHz, 50Ω | Ceramic Filters - BFCN-1052+ | Ceramic Filters | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 10770 dB | 3 dB | 3 dB | |
| Filter Technology | Passive Filter |