Mini-Circuits Lumped LC Band Pass Filter, 1250 - 1560 MHz, 50Ω SYBP-1420+

Description
Lumped LC Band Pass Filter, 1250 - 1560 MHz, 50Ω
Request a Quote Datasheet
Description
Lumped LC Band Pass Filter, 1250 - 1560 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 1250 - 1560 MHz, 50Ω - SYBP-1420+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 1250 - 1560 MHz, 50Ω
SYBP-1420+
Lumped LC Band Pass Filter, 1250 - 1560 MHz, 50Ω SYBP-1420+
Lumped LC Band Pass Filter, 1250 - 1560 MHz, 50Ω

Lumped LC Band Pass Filter, 1250 - 1560 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-SYBP-1420+TR-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 1250 - 1560 MHZ

LUMPED LC BPF, 1250 - 1560 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SYBP-1420+ 3157-SYBP-1420+TR-ND
Product Name Lumped LC Band Pass Filter, 1250 - 1560 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1420 dB 2.9 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-LFCG-42+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 475 MHz
View Details
3 suppliers
Connectorized Band Pass Filter, 1350-1450 MHz - VBFZ-1400-S+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Package Type Connectorized
View Details
3 suppliers
Ceramic Filters - 3157-HFCN-1910D+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 3600 MHz
View Details
3 suppliers
Lumped LC Band Pass Filter, 560 - 780 MHz, 50Ω - BPF-C650+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers