The BPF-B59+ is a surface mount bandpass filter designed for 57 to 61 MHz applications with a 50 Ω impedance. It is housed in a shielded HZ1198 case measuring 0.472" x 0.826" x 0.22". The filter exhibits a typical insertion loss of 3.9 dB within the passband, a VSWR of 1.6:1, and 65 dB typical rejection. It provides more than 40 dB rejection up to 2200 MHz and operates reliably from -40°C to 85°C. The part is RoHS compliant and features sharp roll-off and high Q components for consistent performance across temperature and production lots.
The BPF-B59+ is a narrow-band bandpass filter in a shielded package (size of 0.472" x 0.826" x .22") fabricated using SMT technology and offers sharp shape factor. Covering 59 MHz ± 2 MHz band width, these units offer good match- ing within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. In addition it has repeatable performance across production lots and consistent performance across temperature.
59MHz Center Frequency Band Pass RF Filter (Radio Frequency) 4MHz Bandwidth 5.5dB 6-SMD, No Lead
RF FILTER BAND PASS 59MHZ 6SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-B59+ | 3157-BPF-B59+TR-ND | BPF-B59+ |
| Product Name | Lumped LC Band Pass Filter, 57 - 61 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Insertion Loss | 59 dB | 5.5 dB | 5.5 dB |
| Filter Technology | Passive Filter |