The YSF-2151+ is a 50Ω matched surface mount amplifier module in a 5 × 6 mm MCLP plastic package with an exposed ground paddle, designed for operation from 900 to 2150 MHz. It provides a nominal gain of 20 dB, a P1dB of +20 dBm, an IP3 of +35 dBm, and a noise figure of 2.8 dB at 2 GHz, with gain flatness of ±0.4 dB across the band. The device includes integrated input and output DC blocking capacitors and requires a single +5 V supply, drawing 145 mA. It offers 30 dB reverse isolation and 20 dB output return loss. Operating temperature ranges from -40 to 85 °C, with thermal resistance of 56 °C/W. RoHS compliant and rated MSL1 per IPC/JEDEC J-STD-020D.
SMT GAIN BLOCK, 900 - 2150 MHZ
SMT GAIN BLOCK, 900 - 2150 MHZ
SMT GAIN BLOCK, 900 - 2150 MHZ
SMT GAIN BLOCK, 900 - 2150 MHZ
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | YSF-2151+ | 3157-YSF-2151+TR-ND | YSF-2151+ |
| Product Name | SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 900 MHz to 2150 MHz, 50Ω, 5x6 mm MSiP Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| Frequency Range | 900 to 2150 MHz | 900 to 2150 MHz | 900 to 2150 MHz |
| Minimum Gain | 0.4000 dB | 22 dB | ? to 22 dB |
| Maximum Gain | 22.2 dB | 22 dB | 22 dB |
| Output Power | 18 to 20 dBm | 20 dBm |