TSS-13LN+ is a wideband monolithic amplifier with a shutdown feature, designed for applications requiring high dynamic range in cellular, CATV, and base station infrastructure systems. It operates from 1 MHz to 1 GHz with a 50Ω impedance, offering a typ. gain of 22.8 dB and noise figure of 1.1 dB at 0.5 GHz. The device delivers an output third-order intercept point of +39.2 dBm typ. at 0.5 GHz and supports supply voltages from +3 V to +5 V. It is housed in a 3x3 mm, 12-lead MCLP package with an exposed thermal paddle, and has a thermal resistance of 23.3°C/W. The amplifier is RoHS compliant, meets MSL1 moisture sensitivity requirements, and has an HBM ESD rating of Class 1A (250 V).
TSS-13LN+ (RoHS compliant) is a wideband amplifier with shutdown feature. It is fabricated using E-pHEMT technology and offers extremely high dynamic range over a broad frequency range and with low noise figure. In addition, the TSS-13LN+ has good input and output return loss over a broad frequency range. TSS-13LN+ is enclosed in a 3x3 mm, 12-lead MCLP package and has very good thermal performance.
RF Amplifier IC CATV, Cellular 1MHz ~ 1GHz DQ1225
IC RF AMP CATV 1MHZ-1GHZ 12MCLP
IC RF AMP CATV 1MHZ-1GHZ 12MCLP
IC RF AMP CATV 1MHZ-1GHZ 12MCLP
| Mini-Circuits | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | TSS-13LN+ | 3157-TSS-13LN+TR-ND | TSS-13LN+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Shutdown Amplifier, 1 MHz to 1000 MHz, 50Ω, 3x3 mm QFN Style Package | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier; Power Amplifier | |
| RoHS Compliant | RoHS | ||
| MMIC Tech. | MMIC | ||
| Package Type | Surface Mount | Surface Mount; 12-VQFN Exposed Pad | |
| Nominal Impedance | 50 |