Mini-Circuits SMT, Low Noise, Linear, pHEMT Amplifier Module, 3300 MHz to 3600 MHz, 50Ω, 15x10 mm Package TAMP-362GLN+

Description
The TAMP-362GLN+ (RoHS compliant) utilizes advanced E-PHEMT technology in a 2-stage low noise amplifier design built into a shielded case (size: .591”x.394”x.118”). The drop-in module offers ultra low noise figure and high output IP3 with good input and output return loss over the entire frequency range and without the need of external matching components.
Request a Quote Datasheet
Description
The TAMP-362GLN+ (RoHS compliant) utilizes advanced E-PHEMT technology in a 2-stage low noise amplifier design built into a shielded case (size: .591”x.394”x.118”). The drop-in module offers ultra low noise figure and high output IP3 with good input and output return loss over the entire frequency range and without the need of external matching components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT, Low Noise, Linear, pHEMT Amplifier Module, 3300 MHz to 3600 MHz, 50Ω, 15x10 mm Package - TAMP-362GLN+ - Mini-Circuits
Brooklyn, NY, United States
SMT, Low Noise, Linear, pHEMT Amplifier Module, 3300 MHz to 3600 MHz, 50Ω, 15x10 mm Package
TAMP-362GLN+
SMT, Low Noise, Linear, pHEMT Amplifier Module, 3300 MHz to 3600 MHz, 50Ω, 15x10 mm Package TAMP-362GLN+
The TAMP-362GLN+ (RoHS compliant) utilizes advanced E-PHEMT technology in a 2-stage low noise amplifier design built into a shielded case (size: .591”x.394”x.118”). The drop-in module offers ultra low noise figure and high output IP3 with good input and output return loss over the entire frequency range and without the need of external matching components.

The TAMP-362GLN+ (RoHS compliant) utilizes advanced E-PHEMT technology in a 2-stage low noise amplifier design built into a shielded case (size: .591”x.394”x.118”). The drop-in module offers ultra low noise figure and high output IP3 with good input and output return loss over the entire frequency range and without the need of external matching components.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number TAMP-362GLN+
Product Name SMT, Low Noise, Linear, pHEMT Amplifier Module, 3300 MHz to 3600 MHz, 50Ω, 15x10 mm Package
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 3300 to 3600 MHz
Minimum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Linear Amplifier, 4000 MHz to 18 GHz, 50Ω, 2x2 mm QFN Style Package - PMA2-183LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers
Connectorized SMA, Linear, Gain Block Amplifier, 0.05 MHz to 500 MHz, 50Ω - ZFL-500+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
3 suppliers
Connectorized SMA, Low Noise, Linear Amplifier, 0.1 MHz to 500 MHz, 50Ω - ZFL-500LNB+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
3 suppliers
RF Gain Block Amplifier, 600 - 4200 MHz, 50Ω - ZHL-0G64G21W1+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 600 to 4200 MHz
Minimum Gain 44 dB
View Details