Mini-Circuits SMT MMIC, Medium Power, Linear Amplifier, 50 MHz to 10 GHz, 50Ω, 3x3 mm QFN Style Package PMA3-14LN+

Description
The PMA3-14LN+ is a GaAs pHEMT based wideband, low noise MMIC amplifier with a unique combination of low noise, high OIP3, and high output power, over a wideband making it ideal for sensitive, high-dynamic range receiver applications. This design operates on a single supply of +6 V, is well matched for 50Ω and comes in a tiny, low profile package (3x3 mm-12 lead), accommodating dense circuit board layouts.
Request a Quote
Description
The PMA3-14LN+ is a GaAs pHEMT based wideband, low noise MMIC amplifier with a unique combination of low noise, high OIP3, and high output power, over a wideband making it ideal for sensitive, high-dynamic range receiver applications. This design operates on a single supply of +6 V, is well matched for 50Ω and comes in a tiny, low profile package (3x3 mm-12 lead), accommodating dense circuit board layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMA3-14LN+ is a GaAs pHEMT MMIC amplifier designed for wideband, low-noise applications from 50 MHz to 10 GHz in 50 Ω systems. It operates from a +6 V supply and is packaged in a 3 mm × 3 mm, 12-lead MCLP with an exposed paddle for thermal management. The device offers a typical gain of 22.6 dB, a P1dB of +22 dBm, an OIP3 of +30.7 dBm, and a noise figure of 1.1 dB. It meets ESD Human Body Model Class 1B (500 V) and MSL1 moisture sensitivity per IPC/JEDEC J-STD-020D. Operating temperature ranges from -45°C to +85°C.

Datasheet Summary
Powered by GS/AI

The PMA3-14LN+ is a GaAs pHEMT MMIC amplifier designed for wideband, low-noise applications from 50 MHz to 10 GHz in 50 Ω systems. It operates from a +6 V supply and is packaged in a 3 mm × 3 mm, 12-lead MCLP with an exposed paddle for thermal management. The device offers a typical gain of 22.6 dB, a P1dB of +22 dBm, an OIP3 of +30.7 dBm, and a noise figure of 1.1 dB. It meets ESD Human Body Model Class 1B (500 V) and MSL1 moisture sensitivity per IPC/JEDEC J-STD-020D. Operating temperature ranges from -45°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Medium Power, Linear Amplifier, 50 MHz to 10 GHz, 50Ω, 3x3 mm QFN Style Package - PMA3-14LN+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Medium Power, Linear Amplifier, 50 MHz to 10 GHz, 50Ω, 3x3 mm QFN Style Package
PMA3-14LN+
SMT MMIC, Medium Power, Linear Amplifier, 50 MHz to 10 GHz, 50Ω, 3x3 mm QFN Style Package PMA3-14LN+
The PMA3-14LN+ is a GaAs pHEMT based wideband, low noise MMIC amplifier with a unique combination of low noise, high OIP3, and high output power, over a wideband making it ideal for sensitive, high-dynamic range receiver applications. This design operates on a single supply of +6 V, is well matched for 50Ω and comes in a tiny, low profile package (3x3 mm-12 lead), accommodating dense circuit board layouts.

The PMA3-14LN+ is a GaAs pHEMT based wideband, low noise MMIC amplifier with a unique combination of low noise, high OIP3, and high output power, over a wideband making it ideal for sensitive, high-dynamic range receiver applications. This design operates on a single supply of +6 V, is well matched for 50Ω and comes in a tiny, low profile package (3x3 mm-12 lead), accommodating dense circuit board layouts.

Supplier's Site Datasheet
RF and Wireless RF Amplifiers -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Amplifiers
RF and Wireless RF Amplifiers
Alternative Parts (Cross-Reference): Cross Manufacturer: Mini-Circuits Category: RF and Wireless RF Amplifiers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Frequency: 50MHz ~ 10GHz P1dB: 22.9dBm Gain: 21.6dB Noise Figure: 2.1dB RF Type: EDGE, LTE, Radar, SATCOM, W-CDMA, WiFi, WLAN

Alternative Parts (Cross-Reference): Cross
Manufacturer: Mini-Circuits
Category: RF and Wireless RF Amplifiers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Frequency: 50MHz ~ 10GHz
P1dB: 22.9dBm
Gain: 21.6dB
Noise Figure: 2.1dB
RF Type: EDGE, LTE, Radar, SATCOM, W-CDMA, WiFi, WLAN

Buy Now Datasheet
RF Amplifiers - 3157-PMA3-14LN+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC EDGE, LTE, Radar, SATCOM, W-CDMA, WiFi, WLAN 50MHz ~ 10GHz 12-MCLP (3x3)

RF Amplifier IC EDGE, LTE, Radar, SATCOM, W-CDMA, WiFi, WLAN 50MHz ~ 10GHz 12-MCLP (3x3)

Buy Now Datasheet
RF Amplifiers - 3157-PMA3-14LN+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC EDGE, LTE, Radar, SATCOM, W-CDMA, WiFi, WLAN 50MHz ~ 10GHz 12-MCLP (3x3)

RF Amplifier IC EDGE, LTE, Radar, SATCOM, W-CDMA, WiFi, WLAN 50MHz ~ 10GHz 12-MCLP (3x3)

Buy Now Datasheet
RF Amplifiers - 3157-PMA3-14LN+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC EDGE, LTE, Radar, SATCOM, W-CDMA, WiFi, WLAN 50MHz ~ 10GHz 12-MCLP (3x3)

RF Amplifier IC EDGE, LTE, Radar, SATCOM, W-CDMA, WiFi, WLAN 50MHz ~ 10GHz 12-MCLP (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PMA3-14LN+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PMA3-14LN+
RF and Wireless - RF Amplifiers PMA3-14LN+
IC AMP EDGE 50MHZ-10GHZ 12MCLP

IC AMP EDGE 50MHZ-10GHZ 12MCLP

Supplier's Site
Radio Frequency Chip/Antenna >> RF Power Amplifiers - PMA3-14LN+ - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Power Amplifiers
PMA3-14LN+
Radio Frequency Chip/Antenna >> RF Power Amplifiers PMA3-14LN+
VQFN-12-EP(3x3) RF Power Amplifiers ROHS

VQFN-12-EP(3x3) RF Power Amplifiers ROHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PMA3-14LN+ 3157-PMA3-14LN+CT-ND PMA3-14LN+ PMA3-14LN+
Product Name SMT MMIC, Medium Power, Linear Amplifier, 50 MHz to 10 GHz, 50Ω, 3x3 mm QFN Style Package RF and Wireless RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers Radio Frequency Chip/Antenna >> RF Power Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier; Bi-directional Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount Surface Mount; 12-VQFN Exposed Pad
Nominal Impedance 50
Applications RF Microwave Mobile / Wireless Systems; SATCOM; EDGE, LTE, Radar, SATCOM, W-CDMA, WiFi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Rack N, High Power Amplifier, 0.5 MHz to 1000 MHz, 50Ω - TVA-R5-13A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 55 C (32 to 131 F)
Frequency Range 0.5000 to 1000 MHz
View Details
2 suppliers
SMT MMIC, Low Noise Amplifier, 1000 MHz to 6000 MHz, 50Ω - TSS-63ULN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
MMIC Tech. MMIC
View Details
RF Amplifiers - 3157-ZHL-16W-43-S+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, ISM, PCS, WiMAX
Frequency Range 1800 to 4000 MHz
View Details
2 suppliers
SMT MMIC, High Power Amplifier, 5.6 to 7.1 GHz, 50Ω - PMA6-73-10W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details