The PMA5-63-2W+ is a GaAs MMIC distributed power amplifier designed for wideband operation from 10 to 6000 MHz, internally matched to 50 ohms. It delivers a typical saturated output power of +33.8 dBm and a P1dB of +31.2 dBm, with an output third-order intercept (OIP3) of +44.5 dBm and a noise figure of 2.7 dB. The device operates from a +12 V supply, drawing 400 mA quiescent current, and is packaged in a 5 mm × 5 mm 32-lead QFN-style case with an exposed thermal paddle. It is compliant with RoHS standards.
The PMA5-63-2W+ is a GaAs MMIC Distributed Power Amplifier operating from 10 to 6000 MHz. The amplifier provides 12 dB of gain, +33.8 dBm saturated output power, and achieves +44.5 dBm output IP3, while operating from a +12 V power supply and consuming 400 mA of quiescent current. In addition, it is internally matched to 50 Ohms and comes in a 5x5 mm 32-Lead QFN-Style package. These characteristics make it ideally suited for wideband test instrumentation and defense systems that require high operating output power, while maintaining very low distortion characteristics.
MMIC, HPA, 10 MHZ TO 6 GHZ, 50
MMIC, HPA, 10 MHZ TO 6 GHZ, 50
MMIC, HPA, 10 MHZ TO 6 GHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | PMA5-63-2W+ | 3157-PMA5-63-2W+TR-ND |
| Product Name | SMT MMIC, High Power Amplifier, 10 MHz to 6 GHz, 50Ω, 5x5 mm QFN Style Package | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Applications | Military / Defense | 5G, Radar, VSAT |
| Frequency Range | 10 to 6000 MHz | 10 to 6000 MHz |
| Minimum Gain | 10 dB | 11.9 dB |
| Maximum Gain | 17.9 dB | 11.9 dB |