Mini-Circuits SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 5000 MHz, 50Ω, SOT-89 Style Package GALI-59+

Description
Gali-59+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Gali-59+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. K ECO-024667 GALI-59+ MCL NY 250225 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier GALI-59+ 50Ω DC to 5 GHz
Request a Quote
Description
Gali-59+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Gali-59+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. K ECO-024667 GALI-59+ MCL NY 250225 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier GALI-59+ 50Ω DC to 5 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

GALI-59+ is a 50Ω monolithic microwave amplifier with a DC to 5 GHz frequency range, fabricated using InGaP HBT technology in a miniature SOT-89 package with an exposed metal bottom for heat dissipation. It provides a typical output power of +17.6 dBm at 1 dB compression and an output IP3 of +33.3 dBm at 1 GHz. The device operates from +4.3 to +5.2 V at a recommended current of 65 mA, with a thermal resistance of 103 °C/W. It is rated for operation from -45°C to +85°C, meets ESD Class 1B (HBM) and Class M1 (MM), and has MSL1 moisture sensitivity rating. The package is aqueous washable and RoHS compliant.

Datasheet Summary
Powered by GS/AI

GALI-59+ is a 50Ω monolithic microwave amplifier with a DC to 5 GHz frequency range, fabricated using InGaP HBT technology in a miniature SOT-89 package with an exposed metal bottom for heat dissipation. It provides a typical output power of +17.6 dBm at 1 dB compression and an output IP3 of +33.3 dBm at 1 GHz. The device operates from +4.3 to +5.2 V at a recommended current of 65 mA, with a thermal resistance of 103 °C/W. It is rated for operation from -45°C to +85°C, meets ESD Class 1B (HBM) and Class M1 (MM), and has MSL1 moisture sensitivity rating. The package is aqueous washable and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 5000 MHz, 50Ω, SOT-89 Style Package - GALI-59+ - Mini-Circuits
Brooklyn, NY, United States
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 5000 MHz, 50Ω, SOT-89 Style Package
GALI-59+
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 5000 MHz, 50Ω, SOT-89 Style Package GALI-59+
Gali-59+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Gali-59+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. K ECO-024667 GALI-59+ MCL NY 250225 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier GALI-59+ 50Ω DC to 5 GHz

Gali-59+ (RoHS compliant) is a wideband amplifier offering high dynamic range. It has repeatable performance from lot to lot, and is enclosed in a SOT-89 package. It uses patented Transient Protected Darlington configuration and is fabricated using InGaP HBT technology. Gali-59+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC blocking capacitor chosen for the frequency of operation. RF output and bias pin. DC voltage is present on this pin; therefore a DC blocking capacitor is necessary for proper RF-OUT and DC-IN 3 operation. An RF choke is needed to feed DC bias without loss of RF signal due to the bias connection, as shown in “Recommended Application Circuit”. Connections to ground. Use via holes as shown in “Suggested Layout for PCB Design” to reduce ground path GND 2,4 inductance for best performance. REV. K ECO-024667 GALI-59+ MCL NY 250225 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 4 MMIC SURFACE MOUNT Monolithic Amplifier GALI-59+ 50Ω DC to 5 GHz

Supplier's Site Datasheet
RF Amplifiers - 3157-GALI-59+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-GALI-59+CT-ND
RF Amplifiers 3157-GALI-59+CT-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 5GHz SOT-89

RF Amplifier IC Cellular, PCS 0Hz ~ 5GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 3157-GALI-59+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-GALI-59+TR-ND
RF Amplifiers 3157-GALI-59+TR-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 5GHz SOT-89

RF Amplifier IC Cellular, PCS 0Hz ~ 5GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 3157-GALI-59+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
3157-GALI-59+DKR-ND
RF Amplifiers 3157-GALI-59+DKR-ND
RF Amplifier IC Cellular, PCS 0Hz ~ 5GHz SOT-89

RF Amplifier IC Cellular, PCS 0Hz ~ 5GHz SOT-89

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - GALI-59+
267149-GALI-59+
RF Amplifiers - GALI-59+ 267149-GALI-59+
Manufacturer: Mini-Circuits Win Source Part Number: 267149-GALI-59+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 267149-GALI-59+
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Amplifiers - GALI-59+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
GALI-59+
RF and Wireless - RF Amplifiers GALI-59+
IC AMP CELLULAR 0HZ-5GHZ SOT89

IC AMP CELLULAR 0HZ-5GHZ SOT89

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number GALI-59+ 3157-GALI-59+CT-ND 267149-GALI-59+ GALI-59+
Product Name SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 5000 MHz, 50Ω, SOT-89 Style Package RF Amplifiers RF Amplifiers - GALI-59+ RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 5000 MHz 0.0 to 5000 MHz 0.0 to 5000 MHz
Minimum Gain 10.2 dB 10.2 dB ? to 10.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-19+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 500 MHz to 5000 MHz, 50Ω, 2x2 mm QFN Style Package - TSS2-53LNB+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
2 suppliers
Plug-In, Linear, Gain Block Amplifier, 5 MHz to 500 MHz, 50Ω - AMP-77+ - Mini-Circuits
Specs
Operating Temperature -54 to 85 C (-65 to 185 F)
Nominal Impedance 50
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω - ZHL0G60G7100+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 600 to 700 MHz
Minimum Gain 44 dB
View Details