The MERA-556+ is a dual matched monolithic InGaP HBT amplifier for DC to 2.2 GHz applications, housed in a 6.0 x 4.9 mm MCLP plastic package with an exposed ground paddle. Each amplifier offers 20.5 dB typical gain at 0.1 GHz, +18 dBm typical output power at 1 dB compression, +35 dBm output IP3, and a 3.5 dB noise figure. It operates from 4.2 to 5.5 V at 65 mA with a thermal resistance of 133 °C/W and is rated for operation from -45°C to 85°C. The device is RoHS compliant, transient protected, and classified as MSL1 for moisture sensitivity, Class 1B HBM and Class MI MM for ESD. It is designed for use in cellular, CATV, UHF/VHF communications, and FTTH systems.
SMT MMIC, Medium Power, Linear, Dual Matched, HBT Amplifier, DC to 2200 MHz, 50Ω, QFN Style Package
DUAL ML AMPL / SURF MT / ROHS
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | MERA-556+ | 3157-MERA-556+TR-ND |
| Product Name | SMT MMIC, Medium Power, Linear, Dual Matched, HBT Amplifier, DC to 2200 MHz, 50Ω, QFN Style Package | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | |
| Frequency Range | 2200 MHz | 0.0 to 2200 MHz |
| Minimum Gain | 20.5 dB | 13 dB |
| Maximum Gain | 20.5 dB | 13 dB |